Watson McDaniel Company Float and Thermostatic Steam Trap 2" FT600-145-17

Description
The FT600 Series high-pressure float and thermostatic steam traps are primarily used on industrial process applications. The excellent air handling capabilities of float and thermostatic traps make them a better choice than bucket traps for applications requiring quick system start-up. These traps have in-line pipe connections. Used in chemical plants and petrochemical refineries on reboilers, heat exchangers, and other critical process applications. Model FT601 is identical to FT600 except body material is 316 SS. Float and thermostatic steam traps have a float and thermostatic element that work together to remove both condensate and air from the steam system. The float, which is attached to a valve, opens when condensate enters the trap. Air is discharged through the thermostatic air vent to the outlet side of the trap. The thermo- static air vent closes when steam enters the trap.
Datasheet
Description
The FT600 Series high-pressure float and thermostatic steam traps are primarily used on industrial process applications. The excellent air handling capabilities of float and thermostatic traps make them a better choice than bucket traps for applications requiring quick system start-up. These traps have in-line pipe connections. Used in chemical plants and petrochemical refineries on reboilers, heat exchangers, and other critical process applications. Model FT601 is identical to FT600 except body material is 316 SS. Float and thermostatic steam traps have a float and thermostatic element that work together to remove both condensate and air from the steam system. The float, which is attached to a valve, opens when condensate enters the trap. Air is discharged through the thermostatic air vent to the outlet side of the trap. The thermo- static air vent closes when steam enters the trap.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Float and Thermostatic Steam Trap
2" FT600-145-17
Float and Thermostatic Steam Trap 2" FT600-145-17
The FT600 Series high-pressure float and thermostatic steam traps are primarily used on industrial process applications. The excellent air handling capabilities of float and thermostatic traps make them a better choice than bucket traps for applications requiring quick system start-up. These traps have in-line pipe connections. Used in chemical plants and petrochemical refineries on reboilers, heat exchangers, and other critical process applications. Model FT601 is identical to FT600 except body material is 316 SS. Float and thermostatic steam traps have a float and thermostatic element that work together to remove both condensate and air from the steam system. The float, which is attached to a valve, opens when condensate enters the trap. Air is discharged through the thermostatic air vent to the outlet side of the trap. The thermo- static air vent closes when steam enters the trap.

The FT600 Series high-pressure float and thermostatic steam traps are primarily used on industrial process applications. The excellent air handling capabilities of float and thermostatic traps make them a better choice than bucket traps for applications requiring quick system start-up. These traps have in-line pipe connections. Used in chemical plants and petrochemical refineries on reboilers, heat exchangers, and other critical process applications. Model FT601 is identical to FT600 except body material is 316 SS. Float and thermostatic steam traps have a float and thermostatic element that work together to remove both condensate and air from the steam system. The float, which is attached to a valve, opens when condensate enters the trap. Air is discharged through the thermostatic air vent to the outlet side of the trap. The thermo- static air vent closes when steam enters the trap.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 2" FT600-145-17
Product Name Float and Thermostatic Steam Trap
Steam Trap Type FloatThermostatic
Material Carbon Steel
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 750 F (399 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material SteelForged
View Details
1000 Series Inverted Bucket Steam Trap - Model 1013 - Armstrong International
Specs
Steam Trap Type Bucket
Material Steel - Stainless
Operating Pressure 450 psi (317 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 15 psi (10.56 m H2O)
View Details
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
View Details