Watson McDaniel Company Pressure Regulating Valve 2" 455 Series 60-125

Description
The 455 Series Externally-Sensed Pressure Regulating Valves are used for reducing pressure in steam, air, and water systems. Commonly used in heating and other process applications. Externally-sensed regulators are often more accurate then internally-sensed regulators when the sensing line is connected close to the process it is intending to control.
Datasheet
Description
The 455 Series Externally-Sensed Pressure Regulating Valves are used for reducing pressure in steam, air, and water systems. Commonly used in heating and other process applications. Externally-sensed regulators are often more accurate then internally-sensed regulators when the sensing line is connected close to the process it is intending to control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Pressure Regulating Valve
2" 455 Series 60-125
Pressure Regulating Valve 2" 455 Series 60-125
The 455 Series Externally-Sensed Pressure Regulating Valves are used for reducing pressure in steam, air, and water systems. Commonly used in heating and other process applications. Externally-sensed regulators are often more accurate then internally-sensed regulators when the sensing line is connected close to the process it is intending to control.

The 455 Series Externally-Sensed Pressure Regulating Valves are used for reducing pressure in steam, air, and water systems. Commonly used in heating and other process applications. Externally-sensed regulators are often more accurate then internally-sensed regulators when the sensing line is connected close to the process it is intending to control.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 2" 455 Series 60-125
Product Name Pressure Regulating Valve
Primary Material Cast Iron
Media Water; Gas; Steam; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
6.5mm FLEXISOL - 15-211P1009HH+1300010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Regulator, Pressure, 5500 Psi With Cga 347 - 162-1110-80320 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details
APCO Full Flow Foot Valves (FFF) -  - DeZURIK, Inc.
Specs
Valve Type Foot Valve
View Details