Watson McDaniel Company Pilot-Operated Pressure Regulating Valve 2" 402 Series 200-280

Description
The 402 and 403 Series Internally Pilot-Operated Pressure Regulating Valves are used for pressure reduction on steam mains and other process equipment. Pilot-operated regulators will maintain a constant and accurate downstream pressure regardless of fluctuations in supply pressure or usage. These regulators can be supplied with an internal sensing option eliminating the external sensing line.
Datasheet
Description
The 402 and 403 Series Internally Pilot-Operated Pressure Regulating Valves are used for pressure reduction on steam mains and other process equipment. Pilot-operated regulators will maintain a constant and accurate downstream pressure regardless of fluctuations in supply pressure or usage. These regulators can be supplied with an internal sensing option eliminating the external sensing line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Pilot-Operated Pressure Regulating Valve
2" 402 Series 200-280
Pilot-Operated Pressure Regulating Valve 2" 402 Series 200-280
The 402 and 403 Series Internally Pilot-Operated Pressure Regulating Valves are used for pressure reduction on steam mains and other process equipment. Pilot-operated regulators will maintain a constant and accurate downstream pressure regardless of fluctuations in supply pressure or usage. These regulators can be supplied with an internal sensing option eliminating the external sensing line.

The 402 and 403 Series Internally Pilot-Operated Pressure Regulating Valves are used for pressure reduction on steam mains and other process equipment. Pilot-operated regulators will maintain a constant and accurate downstream pressure regardless of fluctuations in supply pressure or usage. These regulators can be supplied with an internal sensing option eliminating the external sensing line.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 2" 402 Series 200-280
Product Name Pilot-Operated Pressure Regulating Valve
Primary Material Ductile Iron
Media Steam; Air
Valve Size 2.00 inch (50.80 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Filter Regulators - 1259941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 11.60 to 145.04 psi (8.17 to 102 m H2O)
Connection Description Threaded
View Details
Air solenoid valve - CPE18-M2H-5LS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers