Watson McDaniel Company Pilot-Operated Temp. Regulating Valve 2 1/2" HDT

Description
The HD or D Regulator with the “T” Temperature Pilot is used for controlling temperature in various processes and systems, such as Oil Heaters, Ovens, Process Heaters, Vats, Dryers, and Jacketed Kettles. The purpose of the temperature pilot is to control the operation of the temperature regulating valve. A sensing bulb filled with liquid is used as a thermostat to monitor the temperature of whatever is being heated. The sensing bulb is connected to the temperature pilot by a length of capillary tubing. When the sensing bulb is heated the liquid inside expands and in turn expands a bellows inside the temperature pilot. The expansion and contraction of this bellows is what controls the operation of the temperature regulating valve.
Datasheet
Description
The HD or D Regulator with the “T” Temperature Pilot is used for controlling temperature in various processes and systems, such as Oil Heaters, Ovens, Process Heaters, Vats, Dryers, and Jacketed Kettles. The purpose of the temperature pilot is to control the operation of the temperature regulating valve. A sensing bulb filled with liquid is used as a thermostat to monitor the temperature of whatever is being heated. The sensing bulb is connected to the temperature pilot by a length of capillary tubing. When the sensing bulb is heated the liquid inside expands and in turn expands a bellows inside the temperature pilot. The expansion and contraction of this bellows is what controls the operation of the temperature regulating valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Pilot-Operated Temp. Regulating Valve
2 1/2" HDT
Pilot-Operated Temp. Regulating Valve 2 1/2" HDT
The HD or D Regulator with the “T” Temperature Pilot is used for controlling temperature in various processes and systems, such as Oil Heaters, Ovens, Process Heaters, Vats, Dryers, and Jacketed Kettles. The purpose of the temperature pilot is to control the operation of the temperature regulating valve. A sensing bulb filled with liquid is used as a thermostat to monitor the temperature of whatever is being heated. The sensing bulb is connected to the temperature pilot by a length of capillary tubing. When the sensing bulb is heated the liquid inside expands and in turn expands a bellows inside the temperature pilot. The expansion and contraction of this bellows is what controls the operation of the temperature regulating valve.

The HD or D Regulator with the “T” Temperature Pilot is used for controlling temperature in various processes and systems, such as Oil Heaters, Ovens, Process Heaters, Vats, Dryers, and Jacketed Kettles. The purpose of the temperature pilot is to control the operation of the temperature regulating valve. A sensing bulb filled with liquid is used as a thermostat to monitor the temperature of whatever is being heated. The sensing bulb is connected to the temperature pilot by a length of capillary tubing. When the sensing bulb is heated the liquid inside expands and in turn expands a bellows inside the temperature pilot. The expansion and contraction of this bellows is what controls the operation of the temperature regulating valve.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 2 1/2" HDT
Product Name Pilot-Operated Temp. Regulating Valve
Valve Type Metal Seated
Primary Material Ductile Iron
Media Gas
Valve Size 2.50 inch (63.50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Controller, Inflation Air, 0-30 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details