Watson McDaniel Company Thermostatic Steam Trap (Repairable) 1" WT4000S

Description
• The thermal element and seat can be easily removed and replaced in minutes with the trap body still in-line • Operates at steam pressures up to 300 PSIG • Thermostatic traps have excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start up • Welded stainless steel thermal element that resists shock from water hammer • Freezeproof when the trap is installed in a vertical orientation allowing for complete condensate drainage • Body is produced from stainless steel investment casting • Hardened stainless steel seat for extended service life • Available with integral strainer and blowdown
Datasheet
Description
• The thermal element and seat can be easily removed and replaced in minutes with the trap body still in-line • Operates at steam pressures up to 300 PSIG • Thermostatic traps have excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start up • Welded stainless steel thermal element that resists shock from water hammer • Freezeproof when the trap is installed in a vertical orientation allowing for complete condensate drainage • Body is produced from stainless steel investment casting • Hardened stainless steel seat for extended service life • Available with integral strainer and blowdown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Thermostatic Steam Trap (Repairable)
1" WT4000S
Thermostatic Steam Trap (Repairable) 1" WT4000S
• The thermal element and seat can be easily removed and replaced in minutes with the trap body still in-line • Operates at steam pressures up to 300 PSIG • Thermostatic traps have excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start up • Welded stainless steel thermal element that resists shock from water hammer • Freezeproof when the trap is installed in a vertical orientation allowing for complete condensate drainage • Body is produced from stainless steel investment casting • Hardened stainless steel seat for extended service life • Available with integral strainer and blowdown

• The thermal element and seat can be easily removed and
replaced in minutes with the trap body still in-line
• Operates at steam pressures up to 300 PSIG
• Thermostatic traps have excellent air handling capability
allowing air to be discharged rapidly and steam to enter
the system quickly during start up
• Welded stainless steel thermal element that resists shock
from water hammer
• Freezeproof when the trap is installed in a vertical
orientation allowing for complete condensate drainage
• Body is produced from stainless steel investment casting
• Hardened stainless steel seat for extended service life
• Available with integral strainer and blowdown

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 1" WT4000S
Product Name Thermostatic Steam Trap (Repairable)
Steam Trap Type BalancedPressure
Material Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Float Bimetallic Steam Trap - Type MFTS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 125 psi (87.97 m H2O)
View Details
Specs
Steam Trap Type Disc
Material SteelForged
Operating Pressure 600 psi (422 m H2O)
View Details