Watson McDaniel Company Float and Thermostatic Steam Trap 1" WFT-175-14

Description
• All stainless steel internals with hardened seat and wear parts • In-line repairable is simplified by having all internals attached to the cover • Welded stainless steel thermostatic air vent resists shock from water hammer. Live orifice air vent is available for superheated applications • Excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start-up • F & T traps discharge condensate immediately as it is formed (no condensate will back-up into the system)
Datasheet
Description
• All stainless steel internals with hardened seat and wear parts • In-line repairable is simplified by having all internals attached to the cover • Welded stainless steel thermostatic air vent resists shock from water hammer. Live orifice air vent is available for superheated applications • Excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start-up • F & T traps discharge condensate immediately as it is formed (no condensate will back-up into the system)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Float and Thermostatic Steam Trap
1" WFT-175-14
Float and Thermostatic Steam Trap 1" WFT-175-14
• All stainless steel internals with hardened seat and wear parts • In-line repairable is simplified by having all internals attached to the cover • Welded stainless steel thermostatic air vent resists shock from water hammer. Live orifice air vent is available for superheated applications • Excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start-up • F & T traps discharge condensate immediately as it is formed (no condensate will back-up into the system)

• All stainless steel internals with hardened seat and
wear parts
• In-line repairable is simplified by having all internals
attached to the cover
• Welded stainless steel thermostatic air vent resists shock
from water hammer. Live orifice air vent is available for
superheated applications
• Excellent air handling capability allowing air to be
discharged rapidly and steam to enter the system quickly
during start-up
• F & T traps discharge condensate immediately as it
is formed (no condensate will back-up into the system)

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 1" WFT-175-14
Product Name Float and Thermostatic Steam Trap
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 175 psi (123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Brass
Operating Pressure 189 psi (133 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Iron - Ductile
Operating Pressure 200 psi (141 m H2O)
View Details
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
View Details
TVS 80-DC Series Automatic Differential Condensate Controllers - Model TVS 81-DC - Armstrong International
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 250 psi (176 m H2O)
View Details