Watson McDaniel Company Thermodynamic Steam Trap (Repairable) 1" WD700SB

Description
DRIP, TRACER: The WD700S thermodynamic steam trap is commonly used as a drip trap on steam mains and steam supply lines. These traps are used on tracing applications; however, thermostatic traps are normally recommended for this service. Supplied with an integral strainer and optional blowdown valve to protect the trap from contamination. The internal working mechanism of the WD700S can be completely replaced while the trap body remains in line. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.
Datasheet
Description
DRIP, TRACER: The WD700S thermodynamic steam trap is commonly used as a drip trap on steam mains and steam supply lines. These traps are used on tracing applications; however, thermostatic traps are normally recommended for this service. Supplied with an integral strainer and optional blowdown valve to protect the trap from contamination. The internal working mechanism of the WD700S can be completely replaced while the trap body remains in line. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Thermodynamic Steam Trap (Repairable)
1" WD700SB
Thermodynamic Steam Trap (Repairable) 1" WD700SB
DRIP, TRACER: The WD700S thermodynamic steam trap is commonly used as a drip trap on steam mains and steam supply lines. These traps are used on tracing applications; however, thermostatic traps are normally recommended for this service. Supplied with an integral strainer and optional blowdown valve to protect the trap from contamination. The internal working mechanism of the WD700S can be completely replaced while the trap body remains in line. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.

DRIP, TRACER: The WD700S thermodynamic steam trap is commonly used as a drip trap on steam mains and steam supply lines. These traps are used on tracing applications; however, thermostatic traps are normally recommended for this service. Supplied with an integral strainer and optional blowdown valve to protect the trap from contamination. The internal working mechanism of the WD700S can be completely replaced while the trap body remains in line. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 1" WD700SB
Product Name Thermodynamic Steam Trap (Repairable)
Steam Trap Type Disc
Material Chrome-Moly Alloy Steel
Operating Pressure 600 psi (422 m H2O)
Operating Temperature 800 F (427 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 203 psi (143 m H2O)
View Details
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 225 psi (158 m H2O)
View Details
CD-40 Series Controlled Disc Steam Traps - Model CD-42 - Armstrong International
Specs
Steam Trap Type Disc
Material Steel - High Carbon
Operating Pressure 600 psi (422 m H2O)
View Details
Bimetallic Steam Trap - ABL Series - Spirax-Sarco
Specs
Steam Trap Type Bimetallic
Material SteelForged
Operating Pressure 580 psi (408 m H2O)
View Details