Watson McDaniel Company Back Pressure Relief Valve 1" R Series 1-6

Description
The R Series & 10691 Series Back Pressure Relief Valves are used in the following applications: Water pump bypass for Irrigation, sprinkler systems on golf courses, fountains, and fire protection systems Fuel oil pump bypass on commercial systems or large residential systems The Relief Valve is actuated by the system pressure on the inlet side of the valve. Valve loading is provided by a spring. The adjustment is done by removing the cap and rotating the screw clockwise or counter-clockwise. Spring load tends to close the main valve against the opening force of the upstream (or relief) pressure. Valve will be open at the slightest increase in pressure above the spring set point, and closes when the excess pressure has been relieved. The higher the system pressure is above the relief set point pressure, the more flow the valve will pass. It is therefore typical to specify the maximum capacity of a back pressure relief valve at 10% & 20% over set pressure.
Datasheet
Description
The R Series & 10691 Series Back Pressure Relief Valves are used in the following applications: Water pump bypass for Irrigation, sprinkler systems on golf courses, fountains, and fire protection systems Fuel oil pump bypass on commercial systems or large residential systems The Relief Valve is actuated by the system pressure on the inlet side of the valve. Valve loading is provided by a spring. The adjustment is done by removing the cap and rotating the screw clockwise or counter-clockwise. Spring load tends to close the main valve against the opening force of the upstream (or relief) pressure. Valve will be open at the slightest increase in pressure above the spring set point, and closes when the excess pressure has been relieved. The higher the system pressure is above the relief set point pressure, the more flow the valve will pass. It is therefore typical to specify the maximum capacity of a back pressure relief valve at 10% & 20% over set pressure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Back Pressure Relief Valve
1" R Series 1-6
Back Pressure Relief Valve 1" R Series 1-6
The R Series & 10691 Series Back Pressure Relief Valves are used in the following applications: Water pump bypass for Irrigation, sprinkler systems on golf courses, fountains, and fire protection systems Fuel oil pump bypass on commercial systems or large residential systems The Relief Valve is actuated by the system pressure on the inlet side of the valve. Valve loading is provided by a spring. The adjustment is done by removing the cap and rotating the screw clockwise or counter-clockwise. Spring load tends to close the main valve against the opening force of the upstream (or relief) pressure. Valve will be open at the slightest increase in pressure above the spring set point, and closes when the excess pressure has been relieved. The higher the system pressure is above the relief set point pressure, the more flow the valve will pass. It is therefore typical to specify the maximum capacity of a back pressure relief valve at 10% & 20% over set pressure.

The R Series & 10691 Series Back Pressure Relief Valves are used in the following applications: Water pump bypass for Irrigation, sprinkler systems on golf courses, fountains, and fire protection systems Fuel oil pump bypass on commercial systems or large residential systems The Relief Valve is actuated by the system pressure on the inlet side of the valve. Valve loading is provided by a spring. The adjustment is done by removing the cap and rotating the screw clockwise or counter-clockwise. Spring load tends to close the main valve against the opening force of the upstream (or relief) pressure. Valve will be open at the slightest increase in pressure above the spring set point, and closes when the excess pressure has been relieved. The higher the system pressure is above the relief set point pressure, the more flow the valve will pass. It is therefore typical to specify the maximum capacity of a back pressure relief valve at 10% & 20% over set pressure.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 1" R Series 1-6
Product Name Back Pressure Relief Valve
Valve Type Relief
Primary Material Brass / Bronze
Media Water; Liquids
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CRP-8 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 3.875
Specs
Primary Material Nylon
Media Air
Maximum Pressure 10.00 psi (7.04 m H2O)
View Details
Type 21 Ball Valve - 1067007 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.75 inch (19.05 mm)
View Details