Watson McDaniel Company Pressure Motive Pump 1" PMPM

Description
The Model PMPM pressure motive pump has an extremely low-profile. These low-profile tanks are required when draining condensate from process equipment positioned close to the ground which limits the filling head of the pump.
Datasheet
Description
The Model PMPM pressure motive pump has an extremely low-profile. These low-profile tanks are required when draining condensate from process equipment positioned close to the ground which limits the filling head of the pump.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Pressure Motive Pump
1" PMPM
Pressure Motive Pump 1" PMPM
The Model PMPM pressure motive pump has an extremely low-profile. These low-profile tanks are required when draining condensate from process equipment positioned close to the ground which limits the filling head of the pump.

The Model PMPM pressure motive pump has an extremely low-profile. These low-profile tanks are required when draining condensate from process equipment positioned close to the ground which limits the filling head of the pump.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Liquid Handling Pumps
Product Number 1" PMPM
Product Name Pressure Motive Pump
Pump Type Condensate Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details