Watson McDaniel Company Back Pressure Relief Valve 1" 3040 Series 40-125

Description
The 3040 Series Back Pressure Valves relieve upstream pressure in a variety of processes. Automatically maintains desired maximum pressure in a vessel or system by relieving excess pressure into lower pressure return line or to atmosphere. Ideally suited for use as pump bypass control valve by maintaining constant pump discharge pressures. Used as a continuously operating valve for protection against overpressure conditions.
Datasheet
Description
The 3040 Series Back Pressure Valves relieve upstream pressure in a variety of processes. Automatically maintains desired maximum pressure in a vessel or system by relieving excess pressure into lower pressure return line or to atmosphere. Ideally suited for use as pump bypass control valve by maintaining constant pump discharge pressures. Used as a continuously operating valve for protection against overpressure conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Back Pressure Relief Valve
1" 3040 Series 40-125
Back Pressure Relief Valve 1" 3040 Series 40-125
The 3040 Series Back Pressure Valves relieve upstream pressure in a variety of processes. Automatically maintains desired maximum pressure in a vessel or system by relieving excess pressure into lower pressure return line or to atmosphere. Ideally suited for use as pump bypass control valve by maintaining constant pump discharge pressures. Used as a continuously operating valve for protection against overpressure conditions.

The 3040 Series Back Pressure Valves relieve upstream pressure in a variety of processes. Automatically maintains desired maximum pressure in a vessel or system by relieving excess pressure into lower pressure return line or to atmosphere. Ideally suited for use as pump bypass control valve by maintaining constant pump discharge pressures. Used as a continuously operating valve for protection against overpressure conditions.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 1" 3040 Series 40-125
Product Name Back Pressure Relief Valve
Valve Type Relief
Primary Material Brass / Bronze
Media Water; Liquids
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - High Pressure Gas Solenoid Valves, FP02G-FP05G(Gas) -  - Rotork plc
Specs
Valve Type Solenoid
Media Gas
Maximum Pressure 3045.00 psi (2143 m H2O)
View Details
VALVES - BP-049-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-311-0/100 - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Acid Injection Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Exotic Metal
Media Chemical
View Details