Watson-Marlow Fluid Technology Group Bredel Series Hose Pumps Bredel 32

Description
The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The ultra-compact high torque gearing aligns directly to the pump housing and is fully protected by an innovative buffer zone. Key features include: Suction lift capability of up to 9.14m (30 feet) Dry running and self-priming Ideal for high viscosity and shear sensitive product No seals, ball-checks, diaphragms, glands, immersed rotors, stators or pistons to leak, clog, corrode or replace Handles abrasive slurries, corrosive acids, gaseous liquids No slippage, allowing true positive displacement for accurate and repeatable metering No ancillary equipment, check valves, sealing water flush systems or run-dry protection required Fully reversible to blow out suction and drain lines safely DuCoNite® versions for challenging applications
Description
The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The ultra-compact high torque gearing aligns directly to the pump housing and is fully protected by an innovative buffer zone. Key features include: Suction lift capability of up to 9.14m (30 feet) Dry running and self-priming Ideal for high viscosity and shear sensitive product No seals, ball-checks, diaphragms, glands, immersed rotors, stators or pistons to leak, clog, corrode or replace Handles abrasive slurries, corrosive acids, gaseous liquids No slippage, allowing true positive displacement for accurate and repeatable metering No ancillary equipment, check valves, sealing water flush systems or run-dry protection required Fully reversible to blow out suction and drain lines safely DuCoNite® versions for challenging applications

Suppliers

Company
Product
Description
Supplier Links
Bredel Series Hose Pumps - Bredel 32 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Bredel Series Hose Pumps
Bredel 32
Bredel Series Hose Pumps Bredel 32
The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The ultra-compact high torque gearing aligns directly to the pump housing and is fully protected by an innovative buffer zone. Key features include: Suction lift capability of up to 9.14m (30 feet) Dry running and self-priming Ideal for high viscosity and shear sensitive product No seals, ball-checks, diaphragms, glands, immersed rotors, stators or pistons to leak, clog, corrode or replace Handles abrasive slurries, corrosive acids, gaseous liquids No slippage, allowing true positive displacement for accurate and repeatable metering No ancillary equipment, check valves, sealing water flush systems or run-dry protection required Fully reversible to blow out suction and drain lines safely DuCoNite® versions for challenging applications

The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The ultra-compact high torque gearing aligns directly to the pump housing and is fully protected by an innovative buffer zone. Key features include:

  • Suction lift capability of up to 9.14m (30 feet)
  • Dry running and self-priming
  • Ideal for high viscosity and shear sensitive product
  • No seals, ball-checks, diaphragms, glands, immersed rotors, stators or pistons to leak, clog, corrode or replace
  • Handles abrasive slurries, corrosive acids, gaseous liquids
  • No slippage, allowing true positive displacement for accurate and repeatable metering
  • No ancillary equipment, check valves, sealing water flush systems or run-dry protection required
  • Fully reversible to blow out suction and drain lines safely
  • DuCoNite® versions for challenging applications
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number Bredel 32
Product Name Bredel Series Hose Pumps
Pump Type Dosing Pump; Metering Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 23.115 GPM (87.56 L/min)
Discharge Size 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
DC Motor Pumps - MA-HS - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details