Watson-Marlow Fluid Technology Group Bredel Series Hose Pumps Bredel 10

Description
The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The ultra-compact high torque gearing aligns directly to the pump housing and is fully protected by an innovative buffer zone. Key features include: Suction lift capability of up to 9.14m (30 feet) Dry running and self-priming Ideal for high viscosity and shear sensitive product No seals, ball-checks, diaphragms, glands, immersed rotors, stators or pistons to leak, clog, corrode or replace Handles abrasive slurries, corrosive acids, gaseous liquids No slippage, allowing true positive displacement for accurate and repeatable metering No ancillary equipment, check valves, sealing water flush systems or run-dry protection required Fully reversible to blow out suction and drain lines safely DuCoNite® versions for challenging applications
Description
The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The ultra-compact high torque gearing aligns directly to the pump housing and is fully protected by an innovative buffer zone. Key features include: Suction lift capability of up to 9.14m (30 feet) Dry running and self-priming Ideal for high viscosity and shear sensitive product No seals, ball-checks, diaphragms, glands, immersed rotors, stators or pistons to leak, clog, corrode or replace Handles abrasive slurries, corrosive acids, gaseous liquids No slippage, allowing true positive displacement for accurate and repeatable metering No ancillary equipment, check valves, sealing water flush systems or run-dry protection required Fully reversible to blow out suction and drain lines safely DuCoNite® versions for challenging applications

Suppliers

Company
Product
Description
Supplier Links
Bredel Series Hose Pumps - Bredel 10 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Bredel Series Hose Pumps
Bredel 10
Bredel Series Hose Pumps Bredel 10
The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The ultra-compact high torque gearing aligns directly to the pump housing and is fully protected by an innovative buffer zone. Key features include: Suction lift capability of up to 9.14m (30 feet) Dry running and self-priming Ideal for high viscosity and shear sensitive product No seals, ball-checks, diaphragms, glands, immersed rotors, stators or pistons to leak, clog, corrode or replace Handles abrasive slurries, corrosive acids, gaseous liquids No slippage, allowing true positive displacement for accurate and repeatable metering No ancillary equipment, check valves, sealing water flush systems or run-dry protection required Fully reversible to blow out suction and drain lines safely DuCoNite® versions for challenging applications

The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The ultra-compact high torque gearing aligns directly to the pump housing and is fully protected by an innovative buffer zone. Key features include:

  • Suction lift capability of up to 9.14m (30 feet)
  • Dry running and self-priming
  • Ideal for high viscosity and shear sensitive product
  • No seals, ball-checks, diaphragms, glands, immersed rotors, stators or pistons to leak, clog, corrode or replace
  • Handles abrasive slurries, corrosive acids, gaseous liquids
  • No slippage, allowing true positive displacement for accurate and repeatable metering
  • No ancillary equipment, check valves, sealing water flush systems or run-dry protection required
  • Fully reversible to blow out suction and drain lines safely
  • DuCoNite® versions for challenging applications
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number Bredel 10
Product Name Bredel Series Hose Pumps
Pump Type Dosing Pump; Metering Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 174.0 psi (122 m of Water)
Liquid Flow 0.638 GPM (2.42 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air Pressure Amplifier - AA Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details
Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details