Watson Marlow Pumps Group Apex Hose pump APEX15

Description
Decades of experience and knowledge have combined with closely scrutinised customer feedback to deliver APEX10, 15 and 20, three new hose pumps from Bredel. Designed to suit all dosing, metering and transfer applications from 0.7-317 US gallons per hour (2.8-1200 l/hr) flow across a broad range of applications, the new APEX pumps are now the first choice for processing plants the worldwide. Higher productivity, lower cost of ownership Scalability from 0.7-317 US gph (2.8-1200 l/hr) flow Robust and compact direct-coupled design Ultimate process continuity APEX pumps are engineered for uptime and process continuity. Through superior heat dissipation, precision machined hose elements and optimized hose compression, APEX has been designed to dramatically reduce hose element fatigue compared to other hose pumps. An occasional change of a long life hose element is all it takes to renew the pump in minutes. The benefit for APEX users is reduced maintenance intervals, leading to decreased cost of ownership. Operating costs are also less due to fewer spare parts needing to be inventoried on-site. Scalable and future-proofed APEX offers a level of versatility unrivaled by any other positive displacement pump. APEX is effectively three pumps in one. The pump’s unique geometry allows easy field conversion between three different hose elements to [double or triple] the flow, without the need to invest in a new pump. This low cost scale-up provides ultimate future-proofing against rising production volumes. Users can also select any type and brand of motor gearbox to suit their own specific process conditions. Offering the best performance available on the market for pressures up to 115 psi (8 bar), along with reliable and stable flow up 317 US gph (1200 l/hr) with 20mm diameter hose, makes APEX the first choice for ongoing, precise dosing. This is boosted by a new generation of long-lasting hoses that also supports repeatable accuracy when metering additives, while continuous pump speeds up to 100 rpm provide a wider capacity range in comparison with alternative hose pumps.
Datasheet
Description
Decades of experience and knowledge have combined with closely scrutinised customer feedback to deliver APEX10, 15 and 20, three new hose pumps from Bredel. Designed to suit all dosing, metering and transfer applications from 0.7-317 US gallons per hour (2.8-1200 l/hr) flow across a broad range of applications, the new APEX pumps are now the first choice for processing plants the worldwide. Higher productivity, lower cost of ownership Scalability from 0.7-317 US gph (2.8-1200 l/hr) flow Robust and compact direct-coupled design Ultimate process continuity APEX pumps are engineered for uptime and process continuity. Through superior heat dissipation, precision machined hose elements and optimized hose compression, APEX has been designed to dramatically reduce hose element fatigue compared to other hose pumps. An occasional change of a long life hose element is all it takes to renew the pump in minutes. The benefit for APEX users is reduced maintenance intervals, leading to decreased cost of ownership. Operating costs are also less due to fewer spare parts needing to be inventoried on-site. Scalable and future-proofed APEX offers a level of versatility unrivaled by any other positive displacement pump. APEX is effectively three pumps in one. The pump’s unique geometry allows easy field conversion between three different hose elements to [double or triple] the flow, without the need to invest in a new pump. This low cost scale-up provides ultimate future-proofing against rising production volumes. Users can also select any type and brand of motor gearbox to suit their own specific process conditions. Offering the best performance available on the market for pressures up to 115 psi (8 bar), along with reliable and stable flow up 317 US gph (1200 l/hr) with 20mm diameter hose, makes APEX the first choice for ongoing, precise dosing. This is boosted by a new generation of long-lasting hoses that also supports repeatable accuracy when metering additives, while continuous pump speeds up to 100 rpm provide a wider capacity range in comparison with alternative hose pumps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Apex Hose pump - APEX15 - Watson Marlow Pumps Group
Wilmington, MA, USA
Apex Hose pump
APEX15
Apex Hose pump APEX15
Decades of experience and knowledge have combined with closely scrutinised customer feedback to deliver APEX10, 15 and 20, three new hose pumps from Bredel. Designed to suit all dosing, metering and transfer applications from 0.7-317 US gallons per hour (2.8-1200 l/hr) flow across a broad range of applications, the new APEX pumps are now the first choice for processing plants the worldwide. Higher productivity, lower cost of ownership Scalability from 0.7-317 US gph (2.8-1200 l/hr) flow Robust and compact direct-coupled design Ultimate process continuity APEX pumps are engineered for uptime and process continuity. Through superior heat dissipation, precision machined hose elements and optimized hose compression, APEX has been designed to dramatically reduce hose element fatigue compared to other hose pumps. An occasional change of a long life hose element is all it takes to renew the pump in minutes. The benefit for APEX users is reduced maintenance intervals, leading to decreased cost of ownership. Operating costs are also less due to fewer spare parts needing to be inventoried on-site. Scalable and future-proofed APEX offers a level of versatility unrivaled by any other positive displacement pump. APEX is effectively three pumps in one. The pump’s unique geometry allows easy field conversion between three different hose elements to [double or triple] the flow, without the need to invest in a new pump. This low cost scale-up provides ultimate future-proofing against rising production volumes. Users can also select any type and brand of motor gearbox to suit their own specific process conditions. Offering the best performance available on the market for pressures up to 115 psi (8 bar), along with reliable and stable flow up 317 US gph (1200 l/hr) with 20mm diameter hose, makes APEX the first choice for ongoing, precise dosing. This is boosted by a new generation of long-lasting hoses that also supports repeatable accuracy when metering additives, while continuous pump speeds up to 100 rpm provide a wider capacity range in comparison with alternative hose pumps.

Decades of experience and knowledge have combined with closely scrutinised customer feedback to deliver APEX10, 15 and 20, three new hose pumps from Bredel.

Designed to suit all dosing, metering and transfer applications from 0.7-317 US gallons per hour (2.8-1200 l/hr) flow across a broad range of applications, the new APEX pumps are now the first choice for processing plants the worldwide.

  • Higher productivity, lower cost of ownership
  • Scalability from 0.7-317 US gph (2.8-1200 l/hr) flow
  • Robust and compact direct-coupled design

Ultimate process continuity

APEX pumps are engineered for uptime and process continuity. Through superior heat dissipation, precision machined hose elements and optimized hose compression, APEX has been designed to dramatically reduce hose element fatigue compared to other hose pumps. An occasional change of a long life hose element is all it takes to renew the pump in minutes. The benefit for APEX users is reduced maintenance intervals, leading to decreased cost of ownership. Operating costs are also less due to fewer spare parts needing to be inventoried on-site.

Scalable and future-proofed

APEX offers a level of versatility unrivaled by any other positive displacement pump. APEX is effectively three pumps in one. The pump’s unique geometry allows easy field conversion between three different hose elements to [double or triple] the flow, without the need to invest in a new pump. This low cost scale-up provides ultimate future-proofing against rising production volumes. Users can also select any type and brand of motor gearbox to suit their own specific process conditions.

Offering the best performance available on the market for pressures up to 115 psi (8 bar), along with reliable and stable flow up 317 US gph (1200 l/hr) with 20mm diameter hose, makes APEX the first choice for ongoing, precise dosing. This is boosted by a new generation of long-lasting hoses that also supports repeatable accuracy when metering additives, while continuous pump speeds up to 100 rpm provide a wider capacity range in comparison with alternative hose pumps.

Supplier's Site Datasheet
Apex Hose pump - APEX15 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Apex Hose pump
APEX15
Apex Hose pump APEX15
Decades of experience and knowledge have combined with closely scrutinised customer feedback to deliver APEX10, 15 and 20, three new hose pumps from Bredel. Designed to suit all dosing, metering and transfer applications from 2.8 - 1200 litres per hour flow across a broad range of applications, the new APEX pumps are now the first choice for processing plants the worldwide. Higher productivity, lower cost of ownership Scalability from 2.8-1200 l/hr flow Robust and compact direct-coupled design Ultimate process continuity APEX pumps are engineered for uptime and process continuity. Through superior heat dissipation, precision machined hose elements and optimized hose compression, APEX has been designed to dramatically reduce hose element fatigue compared to other hose pumps. An occasional change of a long life hose element is all it takes to renew the pump in minutes. The benefit for APEX users is reduced maintenance intervals, leading to decreased cost of ownership. Operating costs are also less due to fewer spare parts needing to be inventoried on-site. Scalable and future-proofed APEX offers a level of versatility unrivaled by any other positive displacement pump. APEX is effectively three pumps in one. The pump’s unique geometry allows easy field conversion between three different hose elements to [double or triple] the flow, without the need to invest in a new pump. This low cost scale-up provides ultimate future-proofing against rising production volumes. Users can also select any type and brand of motor gearbox to suit their own specific process conditions. Offering the best performance available on the market for pressures up to 8 bar, along with reliable and stable flow up 1200 l/hr with 20mm diameter hose, makes APEX the first choice for ongoing, precise dosing. This is boosted by a new generation of long-lasting hoses that also supports repeatable accuracy when metering additives, while continuous pump speeds up to 100 rpm provide a wider capacity range in comparison with alternative hose pumps.

Decades of experience and knowledge have combined with closely scrutinised customer feedback to deliver APEX10, 15 and 20, three new hose pumps from Bredel.

Designed to suit all dosing, metering and transfer applications from 2.8 - 1200 litres per hour flow across a broad range of applications, the new APEX pumps are now the first choice for processing plants the worldwide.

  • Higher productivity, lower cost of ownership
  • Scalability from 2.8-1200 l/hr flow
  • Robust and compact direct-coupled design

Ultimate process continuity

APEX pumps are engineered for uptime and process continuity. Through superior heat dissipation, precision machined hose elements and optimized hose compression, APEX has been designed to dramatically reduce hose element fatigue compared to other hose pumps. An occasional change of a long life hose element is all it takes to renew the pump in minutes. The benefit for APEX users is reduced maintenance intervals, leading to decreased cost of ownership. Operating costs are also less due to fewer spare parts needing to be inventoried on-site.

Scalable and future-proofed

APEX offers a level of versatility unrivaled by any other positive displacement pump. APEX is effectively three pumps in one. The pump’s unique geometry allows easy field conversion between three different hose elements to [double or triple] the flow, without the need to invest in a new pump. This low cost scale-up provides ultimate future-proofing against rising production volumes. Users can also select any type and brand of motor gearbox to suit their own specific process conditions.

Offering the best performance available on the market for pressures up to 8 bar, along with reliable and stable flow up 1200 l/hr with 20mm diameter hose, makes APEX the first choice for ongoing, precise dosing. This is boosted by a new generation of long-lasting hoses that also supports repeatable accuracy when metering additives, while continuous pump speeds up to 100 rpm provide a wider capacity range in comparison with alternative hose pumps.

Supplier's Site

Technical Specifications

  Watson Marlow Pumps Group Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number APEX15 APEX15
Product Name Apex Hose pump Apex Hose pump
Discharge Pressure 116.0 psi (81.56 m of Water) 116.0 psi (81.58 m of Water)
Liquid Flow 3.400 GPM (12.88 L/min) 0.024 to 3.390 GPM (0.09 to 12.84 L/min)
Discharge Size 0.750 inch (19.05 mm) 0.787 inch (20 mm)
Media Temperature 14 to 176 F (-10 to 80 C) 14 to 176 F (-10 to 80 C)
HP 0.76 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details