Watson-Marlow Fluid Technology Group Process Pump With 520R Continuous Tubing Pumphead 520S/R

Description
Watson-Marlow 520Du/R, 520U/R, 520S/R, 520Bp/R NEMA 2 (IP31) pumps fitted with 1.6mm wall continuous-tubing pumpheads designed for extreme industrial conditions 520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520U and 520Du models is achieved via 21-pin D-connectors. Fitted as standard with the 520R pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy and gentle pumping. Low rotational speeds greatly increase tube life and system reliability. Flow rates from 4 microlitres/min up to 2.4 litre/min High-efficiency, maintenance-free, brushless motor Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Clutched rotor for rapid, effortless tube loading Rugged, tool-unlockable guard Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock Manual control and flow rate calibration MemoDose for accurate single shot dispensing Dual voltage, 115V/230V 50/60Hz and 24-hour duty rated Stackable – up to three pumps can be stacked Five year comprehensive warranty 520S drive offers manual control via a large-key membrane keypad: speed adjustment; run and stop; forward/reverse; "Max" key for rapid priming and purging. Keypad lock prevents tampering and accidental change. Auto-restart allows mains failure recovery. 520U drive offers manual control as above, plus remote auto control: digitally controlled with contact closure, 5V TTL or 24V industrial standard logic inputs for run/stop, direction change, auto/manual toggle, liquid detection and MemoDose trigger; analogue control: software-calibrated remote speed control (4-20mA); pump status outputs including 0-10V or 0-1258Hz analogue pump speed feedback and four 5V TTL or 24V industrial logic status outputs. 520Du drive offers manual, remote and analogue control as above, status outputs as above, plus second analogue or keypad speed scaling, 4-20mA pump speed feedback RS232 network control for industrial-standard connectivity to PC, PLC or other plant controller, comprehensive calibration, including choice of flow units.
Description
Watson-Marlow 520Du/R, 520U/R, 520S/R, 520Bp/R NEMA 2 (IP31) pumps fitted with 1.6mm wall continuous-tubing pumpheads designed for extreme industrial conditions 520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520U and 520Du models is achieved via 21-pin D-connectors. Fitted as standard with the 520R pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy and gentle pumping. Low rotational speeds greatly increase tube life and system reliability. Flow rates from 4 microlitres/min up to 2.4 litre/min High-efficiency, maintenance-free, brushless motor Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Clutched rotor for rapid, effortless tube loading Rugged, tool-unlockable guard Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock Manual control and flow rate calibration MemoDose for accurate single shot dispensing Dual voltage, 115V/230V 50/60Hz and 24-hour duty rated Stackable – up to three pumps can be stacked Five year comprehensive warranty 520S drive offers manual control via a large-key membrane keypad: speed adjustment; run and stop; forward/reverse; "Max" key for rapid priming and purging. Keypad lock prevents tampering and accidental change. Auto-restart allows mains failure recovery. 520U drive offers manual control as above, plus remote auto control: digitally controlled with contact closure, 5V TTL or 24V industrial standard logic inputs for run/stop, direction change, auto/manual toggle, liquid detection and MemoDose trigger; analogue control: software-calibrated remote speed control (4-20mA); pump status outputs including 0-10V or 0-1258Hz analogue pump speed feedback and four 5V TTL or 24V industrial logic status outputs. 520Du drive offers manual, remote and analogue control as above, status outputs as above, plus second analogue or keypad speed scaling, 4-20mA pump speed feedback RS232 network control for industrial-standard connectivity to PC, PLC or other plant controller, comprehensive calibration, including choice of flow units.

Suppliers

Company
Product
Description
Supplier Links
Process Pump With 520R Continuous Tubing Pumphead - 520S/R - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Process Pump With 520R Continuous Tubing Pumphead
520S/R
Process Pump With 520R Continuous Tubing Pumphead 520S/R
Watson-Marlow 520Du/R, 520U/R, 520S/R, 520Bp/R NEMA 2 (IP31) pumps fitted with 1.6mm wall continuous-tubing pumpheads designed for extreme industrial conditions 520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520U and 520Du models is achieved via 21-pin D-connectors. Fitted as standard with the 520R pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy and gentle pumping. Low rotational speeds greatly increase tube life and system reliability. Flow rates from 4 microlitres/min up to 2.4 litre/min High-efficiency, maintenance-free, brushless motor Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Clutched rotor for rapid, effortless tube loading Rugged, tool-unlockable guard Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock Manual control and flow rate calibration MemoDose for accurate single shot dispensing Dual voltage, 115V/230V 50/60Hz and 24-hour duty rated Stackable – up to three pumps can be stacked Five year comprehensive warranty 520S drive offers manual control via a large-key membrane keypad: speed adjustment; run and stop; forward/reverse; "Max" key for rapid priming and purging. Keypad lock prevents tampering and accidental change. Auto-restart allows mains failure recovery. 520U drive offers manual control as above, plus remote auto control: digitally controlled with contact closure, 5V TTL or 24V industrial standard logic inputs for run/stop, direction change, auto/manual toggle, liquid detection and MemoDose trigger; analogue control: software-calibrated remote speed control (4-20mA); pump status outputs including 0-10V or 0-1258Hz analogue pump speed feedback and four 5V TTL or 24V industrial logic status outputs. 520Du drive offers manual, remote and analogue control as above, status outputs as above, plus second analogue or keypad speed scaling, 4-20mA pump speed feedback RS232 network control for industrial-standard connectivity to PC, PLC or other plant controller, comprehensive calibration, including choice of flow units.

Watson-Marlow 520Du/R, 520U/R, 520S/R, 520Bp/R NEMA 2 (IP31) pumps fitted with 1.6mm wall continuous-tubing pumpheads designed for extreme industrial conditions

520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520U and 520Du models is achieved via 21-pin D-connectors.

Fitted as standard with the 520R pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy and gentle pumping. Low rotational speeds greatly increase tube life and system reliability.

  • Flow rates from 4 microlitres/min up to 2.4 litre/min
  • High-efficiency, maintenance-free, brushless motor
  • Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings
  • Clutched rotor for rapid, effortless tube loading
  • Rugged, tool-unlockable guard
  • Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments
  • Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock
  • Manual control and flow rate calibration
  • MemoDose for accurate single shot dispensing
  • Dual voltage, 115V/230V 50/60Hz and 24-hour duty rated
  • Stackable – up to three pumps can be stacked
  • Five year comprehensive warranty

520S drive offers manual control via a large-key membrane keypad: speed adjustment; run and stop; forward/reverse; "Max" key for rapid priming and purging. Keypad lock prevents tampering and accidental change. Auto-restart allows mains failure recovery.

520U drive offers manual control as above, plus remote auto control: digitally controlled with contact closure, 5V TTL or 24V industrial standard logic inputs for run/stop, direction change, auto/manual toggle, liquid detection and MemoDose trigger; analogue control: software-calibrated remote speed control (4-20mA); pump status outputs including 0-10V or 0-1258Hz analogue pump speed feedback and four 5V TTL or 24V industrial logic status outputs.

520Du drive offers manual, remote and analogue control as above, status outputs as above, plus second analogue or keypad speed scaling, 4-20mA pump speed feedback RS232 network control for industrial-standard connectivity to PC, PLC or other plant controller, comprehensive calibration, including choice of flow units.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 520S/R
Product Name Process Pump With 520R Continuous Tubing Pumphead
Pump Type Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 30.0 psi (21.09 m of Water)
Liquid Flow 0.000 to 0.634 GPM (0.00 to 2.40 L/min)
Discharge Size 0.063 to 0.378 inch (1.6 to 9.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100286 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details
81 1/2E3-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details