Watson-Marlow Fluid Technology Group Compact Instrument-quality Three-channel Pump 400F/D2

Description
Extremely compact design Flow rates up to 82 ml/min Wide range of gear motors available Tube elements for easy tube change and optimal tube performance The 400F/D2 is a standard, instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.0 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow.
Description
Extremely compact design Flow rates up to 82 ml/min Wide range of gear motors available Tube elements for easy tube change and optimal tube performance The 400F/D2 is a standard, instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.0 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow.

Suppliers

Company
Product
Description
Supplier Links
Compact Instrument-quality Three-channel Pump - 400F/D2 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Compact Instrument-quality Three-channel Pump
400F/D2
Compact Instrument-quality Three-channel Pump 400F/D2
Extremely compact design Flow rates up to 82 ml/min Wide range of gear motors available Tube elements for easy tube change and optimal tube performance The 400F/D2 is a standard, instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.0 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow.
  • Extremely compact design
  • Flow rates up to 82 ml/min
  • Wide range of gear motors available
  • Tube elements for easy tube change and optimal tube performance

The 400F/D2 is a standard, instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.0 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 400F/D2
Product Name Compact Instrument-quality Three-channel Pump
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Sealless Magnetic Driven Centrifugal Pumps type NM -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 464 F (240 C)
View Details