Watson-Marlow Fluid Technology Group Bredel CIP Clean-in-Place Hose Pump 40

Description
The Bredel CIP 40 and Bredel CIP 50 are available with the option of externally-operated retracting shoes to allow non-intrusive cleaning in CIP applications. 3A and FDA certified Food approved NBR pump hose, with food grade lubricant Stainless steel sanitary connectors range includes DIN, ASA or JIS Bredel CIP 40 flow rates up to 4.800 L/h (42 gpm), pressures up to 16 bar (230 psi) Bredel CIP 50 flow rates up to 8.500 L/h (77 gpm), pressures up to 16 bar (230 psi)
Description
The Bredel CIP 40 and Bredel CIP 50 are available with the option of externally-operated retracting shoes to allow non-intrusive cleaning in CIP applications. 3A and FDA certified Food approved NBR pump hose, with food grade lubricant Stainless steel sanitary connectors range includes DIN, ASA or JIS Bredel CIP 40 flow rates up to 4.800 L/h (42 gpm), pressures up to 16 bar (230 psi) Bredel CIP 50 flow rates up to 8.500 L/h (77 gpm), pressures up to 16 bar (230 psi)

Suppliers

Company
Product
Description
Supplier Links
Bredel CIP Clean-in-Place Hose Pump - 40 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Bredel CIP Clean-in-Place Hose Pump
40
Bredel CIP Clean-in-Place Hose Pump 40
The Bredel CIP 40 and Bredel CIP 50 are available with the option of externally-operated retracting shoes to allow non-intrusive cleaning in CIP applications. 3A and FDA certified Food approved NBR pump hose, with food grade lubricant Stainless steel sanitary connectors range includes DIN, ASA or JIS Bredel CIP 40 flow rates up to 4.800 L/h (42 gpm), pressures up to 16 bar (230 psi) Bredel CIP 50 flow rates up to 8.500 L/h (77 gpm), pressures up to 16 bar (230 psi)

The Bredel CIP 40 and Bredel CIP 50 are available with the option of externally-operated retracting shoes to allow non-intrusive cleaning in CIP applications.

  • 3A and FDA certified
  • Food approved NBR pump hose, with food grade lubricant
  • Stainless steel sanitary connectors range includes DIN, ASA or JIS
  • Bredel CIP 40 flow rates up to 4.800 L/h (42 gpm), pressures up to 16 bar (230 psi)
  • Bredel CIP 50 flow rates up to 8.500 L/h (77 gpm), pressures up to 16 bar (230 psi)
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 40
Product Name Bredel CIP Clean-in-Place Hose Pump
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 21.134 GPM (80.05 L/min)
Power Source AC; 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 17.15 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 40.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Single Stage Double Acting Gas Booster - AGD Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 300.0 to 25000.0 psi (211 to 17577 m of Water)
Power Source Air or Pneumatic
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details