Watson-Marlow Fluid Technology Group OEM Pumphead 314D

Description
Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year warranty 313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive). 313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE PCS or STA-PURE PFL tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.
Description
Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year warranty 313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive). 313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE PCS or STA-PURE PFL tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.

Suppliers

Company
Product
Description
Supplier Links
OEM Pumphead - 314D - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
OEM Pumphead
314D
OEM Pumphead 314D
Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year warranty 313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive). 313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE PCS or STA-PURE PFL tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.
  • Flip-top easy-loading design
  • 313 has three rollers for maximum flow rates
  • 314 has four rollers for minimum pulsation
  • Up to 2 l/min continuously, 3 l/min intermittently
  • Accepts seven tube sizes without adjustment
  • Up to six pumpheads on one drive
  • Rated for 24-hour duty
  • One-year warranty

313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive).

313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE PCS or STA-PURE PFL tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 314D
Product Name OEM Pumphead
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 58.0 psi (40.79 m of Water)
Liquid Flow 0.792 GPM (3.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details