Watson-Marlow Fluid Technology Group Heavy Duty Variable Speed DC OEM Pump 313VBM/D

Description
Flow rates up to 1,750 ml/min at 360 rpm Flip-top rapid loading 313D or 314D pumphead 2.4mm wall tube pumpheads available for higher pressures Rated for 24 hour duty One year warranty Extension pumpheads for multi-channel pumping Encoder output (36 pulses/rev) The 313VBM/D comprises a 313D three-roller pumphead, compact brushless DC motor and mounting plate. The 313VBM/4D is identical, but has a 314D four-roller pumphead to give higher precision and minimal pulsation. 313D2 or 314D2 pumpheads are also available which accept 2.4mm wall tubing when pressure or suction requirements are greater. The pump takes 24VDC supply with a choice of three speeds to match your application - 100 rpm, 190 rpm and 360 rpm. Up to five extension pumpheads snap fit directly behind the pumphead for multi-channel applications, depending on the size of the tubing to be used and the power of the drive.
Description
Flow rates up to 1,750 ml/min at 360 rpm Flip-top rapid loading 313D or 314D pumphead 2.4mm wall tube pumpheads available for higher pressures Rated for 24 hour duty One year warranty Extension pumpheads for multi-channel pumping Encoder output (36 pulses/rev) The 313VBM/D comprises a 313D three-roller pumphead, compact brushless DC motor and mounting plate. The 313VBM/4D is identical, but has a 314D four-roller pumphead to give higher precision and minimal pulsation. 313D2 or 314D2 pumpheads are also available which accept 2.4mm wall tubing when pressure or suction requirements are greater. The pump takes 24VDC supply with a choice of three speeds to match your application - 100 rpm, 190 rpm and 360 rpm. Up to five extension pumpheads snap fit directly behind the pumphead for multi-channel applications, depending on the size of the tubing to be used and the power of the drive.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Variable Speed DC OEM Pump - 313VBM/D - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Heavy Duty Variable Speed DC OEM Pump
313VBM/D
Heavy Duty Variable Speed DC OEM Pump 313VBM/D
Flow rates up to 1,750 ml/min at 360 rpm Flip-top rapid loading 313D or 314D pumphead 2.4mm wall tube pumpheads available for higher pressures Rated for 24 hour duty One year warranty Extension pumpheads for multi-channel pumping Encoder output (36 pulses/rev) The 313VBM/D comprises a 313D three-roller pumphead, compact brushless DC motor and mounting plate. The 313VBM/4D is identical, but has a 314D four-roller pumphead to give higher precision and minimal pulsation. 313D2 or 314D2 pumpheads are also available which accept 2.4mm wall tubing when pressure or suction requirements are greater. The pump takes 24VDC supply with a choice of three speeds to match your application - 100 rpm, 190 rpm and 360 rpm. Up to five extension pumpheads snap fit directly behind the pumphead for multi-channel applications, depending on the size of the tubing to be used and the power of the drive.
  • Flow rates up to 1,750 ml/min at 360 rpm
  • Flip-top rapid loading 313D or 314D pumphead
  • 2.4mm wall tube pumpheads available for higher pressures
  • Rated for 24 hour duty
  • One year warranty
  • Extension pumpheads for multi-channel pumping
  • Encoder output (36 pulses/rev)

The 313VBM/D comprises a 313D three-roller pumphead, compact brushless DC motor and mounting plate. The 313VBM/4D is identical, but has a 314D four-roller pumphead to give higher precision and minimal pulsation. 313D2 or 314D2 pumpheads are also available which accept 2.4mm wall tubing when pressure or suction requirements are greater. The pump takes 24VDC supply with a choice of three speeds to match your application - 100 rpm, 190 rpm and 360 rpm. Up to five extension pumpheads snap fit directly behind the pumphead for multi-channel applications, depending on the size of the tubing to be used and the power of the drive.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 313VBM/D
Product Name Heavy Duty Variable Speed DC OEM Pump
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Liquid Flow 0.001 to 0.634 GPM (0.00 to 2.40 L/min)
Discharge Size 0.020 to 0.315 inch (0.5000 to 8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details