Watson-Marlow Fluid Technology Group Auto Control Variable Speed Cassette Pump 205U/CA

Description
The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with tachometer-controlle d servo-quality DC motors for precise speed control. A keypad lock prevents tampering or accidental changes and there is a maximum high speed priming function. Flow control for each individual channel is provided by multi-turn "click-stop" pressure adjustment on each cassette. The 205CA pumphead with its snap-fit cassettes and sprung track is factory-set for standard applications,but lockable occlusion adjustment allows settings to be optimised when necessary and, uniquely, remain undisturbed during tube changes. 205CA pumpheads accept manifold pump tubing in six different materials and nineteen sizes. 0-5V DC tachometer output for speed monitoring, 5V auxiliary output for motor run indication. Remote low voltage, or TTL (PLC compatible) control of start/stop and direction. Selectable dual voltage 100-120V or 220-240V 50/60Hz operation.
Description
The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with tachometer-controlle d servo-quality DC motors for precise speed control. A keypad lock prevents tampering or accidental changes and there is a maximum high speed priming function. Flow control for each individual channel is provided by multi-turn "click-stop" pressure adjustment on each cassette. The 205CA pumphead with its snap-fit cassettes and sprung track is factory-set for standard applications,but lockable occlusion adjustment allows settings to be optimised when necessary and, uniquely, remain undisturbed during tube changes. 205CA pumpheads accept manifold pump tubing in six different materials and nineteen sizes. 0-5V DC tachometer output for speed monitoring, 5V auxiliary output for motor run indication. Remote low voltage, or TTL (PLC compatible) control of start/stop and direction. Selectable dual voltage 100-120V or 220-240V 50/60Hz operation.

Suppliers

Company
Product
Description
Supplier Links
Auto Control Variable Speed Cassette Pump - 205U/CA - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Auto Control Variable Speed Cassette Pump
205U/CA
Auto Control Variable Speed Cassette Pump 205U/CA
The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with tachometer-controlle d servo-quality DC motors for precise speed control. A keypad lock prevents tampering or accidental changes and there is a maximum high speed priming function. Flow control for each individual channel is provided by multi-turn "click-stop" pressure adjustment on each cassette. The 205CA pumphead with its snap-fit cassettes and sprung track is factory-set for standard applications,but lockable occlusion adjustment allows settings to be optimised when necessary and, uniquely, remain undisturbed during tube changes. 205CA pumpheads accept manifold pump tubing in six different materials and nineteen sizes. 0-5V DC tachometer output for speed monitoring, 5V auxiliary output for motor run indication. Remote low voltage, or TTL (PLC compatible) control of start/stop and direction. Selectable dual voltage 100-120V or 220-240V 50/60Hz operation.

The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with tachometer-controlled servo-quality DC motors for precise speed control. A keypad lock prevents tampering or accidental changes and there is a maximum high speed priming function.

Flow control for each individual channel is provided by multi-turn "click-stop" pressure adjustment on each cassette. The 205CA pumphead with its snap-fit cassettes and sprung track is factory-set for standard applications,but lockable occlusion adjustment allows settings to be optimised when necessary and, uniquely, remain undisturbed during tube changes. 205CA pumpheads accept manifold pump tubing in six different materials and nineteen sizes.

0-5V DC tachometer output for speed monitoring, 5V auxiliary output for motor run indication. Remote low voltage, or TTL (PLC compatible) control of start/stop and direction. Selectable dual voltage 100-120V or 220-240V 50/60Hz operation.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 205U/CA
Product Name Auto Control Variable Speed Cassette Pump
Pump Type Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Liquid Flow 0.000 to 0.006 GPM (0.00 to 0.02 L/min)
Discharge Size 0.005 to 0.110 inch (0.1300 to 2.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details