Watson-Marlow Fluid Technology Group 102 Low Flow Pumphead

Description
The 102R low-flow oem pumphead accepts, without adjustment, all Watson-Marlow tubing from 0.5mm (1/50") to 4.8mm (3/16") internal diameter with 1.6mm (1/16") wall thickness. it has a spring loaded, two roller rotor and is suitable for continuous use up to 65rpm providing flow rates up to 106 ml/min (intermittent use up to 130rpm giving flow rates up to 212 ml/min). The 102R may be driven in either direction: clockwise rotation will give a longer tube life but anticlockwise rotation can be used for working against greater pressures. It is available with a choice of track material and rotor springs and is suitable for either a 6mm or 8mm drive shaft if mounted on users' own drive. All 102R pumpheads have a choice of mounting points and a shatterproof clear polycarbonate guard which is hinged to allow easy access for tube changing. Snap-in connectors can be supplied in place of the sprung tube clamps.
Description
The 102R low-flow oem pumphead accepts, without adjustment, all Watson-Marlow tubing from 0.5mm (1/50") to 4.8mm (3/16") internal diameter with 1.6mm (1/16") wall thickness. it has a spring loaded, two roller rotor and is suitable for continuous use up to 65rpm providing flow rates up to 106 ml/min (intermittent use up to 130rpm giving flow rates up to 212 ml/min). The 102R may be driven in either direction: clockwise rotation will give a longer tube life but anticlockwise rotation can be used for working against greater pressures. It is available with a choice of track material and rotor springs and is suitable for either a 6mm or 8mm drive shaft if mounted on users' own drive. All 102R pumpheads have a choice of mounting points and a shatterproof clear polycarbonate guard which is hinged to allow easy access for tube changing. Snap-in connectors can be supplied in place of the sprung tube clamps.

Suppliers

Company
Product
Description
Supplier Links
102 Low Flow Pumphead -  - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
102 Low Flow Pumphead
102 Low Flow Pumphead
The 102R low-flow oem pumphead accepts, without adjustment, all Watson-Marlow tubing from 0.5mm (1/50") to 4.8mm (3/16") internal diameter with 1.6mm (1/16") wall thickness. it has a spring loaded, two roller rotor and is suitable for continuous use up to 65rpm providing flow rates up to 106 ml/min (intermittent use up to 130rpm giving flow rates up to 212 ml/min). The 102R may be driven in either direction: clockwise rotation will give a longer tube life but anticlockwise rotation can be used for working against greater pressures. It is available with a choice of track material and rotor springs and is suitable for either a 6mm or 8mm drive shaft if mounted on users' own drive. All 102R pumpheads have a choice of mounting points and a shatterproof clear polycarbonate guard which is hinged to allow easy access for tube changing. Snap-in connectors can be supplied in place of the sprung tube clamps.

The 102R low-flow oem pumphead accepts, without adjustment, all Watson-Marlow tubing from 0.5mm (1/50") to 4.8mm (3/16") internal diameter with 1.6mm (1/16") wall thickness. it has a spring loaded, two roller rotor and is suitable for continuous use up to 65rpm providing flow rates up to 106 ml/min (intermittent use up to 130rpm giving flow rates up to 212 ml/min).

The 102R may be driven in either direction: clockwise rotation will give a longer tube life but anticlockwise rotation can be used for working against greater pressures. It is available with a choice of track material and rotor springs and is suitable for either a 6mm or 8mm drive shaft if mounted on users' own drive. All 102R pumpheads have a choice of mounting points and a shatterproof clear polycarbonate guard which is hinged to allow easy access for tube changing.

Snap-in connectors can be supplied in place of the sprung tube clamps.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Name 102 Low Flow Pumphead
Pump Type Peristaltic Pump; Positive Displacement Pump
Liquid Flow 0.000 to 0.056 GPM (0.00 to 0.21 L/min)
Discharge Size 0.020 to 0.189 inch (0.5000 to 4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
AC Power Pack Pump/Motor Combination - GC-9500 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source AC
Media Liquids, Oil
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details