Watson Marlow Pumps Group Base-plate industrial pump with 701RE LoadSure element pumphead 070.416N.E00

Description
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm speed range) Display pumphead speed or calibrated flow rate Manual control flow calibration and MemoDose for single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V TTL to 24V industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
Datasheet
Description
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm speed range) Display pumphead speed or calibrated flow rate Manual control flow calibration and MemoDose for single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V TTL to 24V industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base-plate industrial pump with 701RE LoadSure element pumphead - 070.416N.E00 - Watson Marlow Pumps Group
Wilmington, MA, USA
Base-plate industrial pump with 701RE LoadSure element pumphead
070.416N.E00
Base-plate industrial pump with 701RE LoadSure element pumphead 070.416N.E00
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm speed range) Display pumphead speed or calibrated flow rate Manual control flow calibration and MemoDose for single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V TTL to 24V industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
  • Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead
  • Continuous tubing from source to delivery
  • 3,600:1 control ratio (0.1 to 360rpm speed range)
  • Display pumphead speed or calibrated flow rate
  • Manual control flow calibration and MemoDose for single shot dispensing
  • Maintenance-free brushless DC motor
  • Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA
  • Optional integral float switch leak detector and fluid management
  • 720RX extension pumphead can be fitted to double the flow
  • Remote control (contact closure or 5V TTL to 24V industrial logic) PROFIBUS DP now available

The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number 070.416N.E00
Product Name Base-plate industrial pump with 701RE LoadSure element pumphead
Pump Type Peristaltic Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details