Watson Marlow Pumps Group Process Pump with 620L Low Pulsation Pumphead, NEMA 4X 060.4161.5LA

Description
All the benefits of a Watson-Marlow cased pump combined with the worlds leading Fieldbus system • Easy installation, no complicated wiring • Reduced hardware and engineering costs • Intelligent devices capable of diagnostic feedback • Real time communication makes your process secure and flexible • Bus speed 9.6kbits/s up to 12000kbits/s • 0.18ml/min up to 3500ml/min with 520 pump fitted with 520RE pumphead • 0.004 litre/min up to 18 litre/min with 620 pump fitted with 620RE pumphead • 0.22 litre/hr up to 2000 litre/hr with 720 pump fitted with 720RE pumphead • Available in IP31 and IP66 options
Datasheet
Description
All the benefits of a Watson-Marlow cased pump combined with the worlds leading Fieldbus system • Easy installation, no complicated wiring • Reduced hardware and engineering costs • Intelligent devices capable of diagnostic feedback • Real time communication makes your process secure and flexible • Bus speed 9.6kbits/s up to 12000kbits/s • 0.18ml/min up to 3500ml/min with 520 pump fitted with 520RE pumphead • 0.004 litre/min up to 18 litre/min with 620 pump fitted with 620RE pumphead • 0.22 litre/hr up to 2000 litre/hr with 720 pump fitted with 720RE pumphead • Available in IP31 and IP66 options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Pump with 620L Low Pulsation Pumphead, NEMA 4X - 060.4161.5LA - Watson Marlow Pumps Group
Wilmington, MA, USA
Process Pump with 620L Low Pulsation Pumphead, NEMA 4X
060.4161.5LA
Process Pump with 620L Low Pulsation Pumphead, NEMA 4X 060.4161.5LA
All the benefits of a Watson-Marlow cased pump combined with the worlds leading Fieldbus system • Easy installation, no complicated wiring • Reduced hardware and engineering costs • Intelligent devices capable of diagnostic feedback • Real time communication makes your process secure and flexible • Bus speed 9.6kbits/s up to 12000kbits/s • 0.18ml/min up to 3500ml/min with 520 pump fitted with 520RE pumphead • 0.004 litre/min up to 18 litre/min with 620 pump fitted with 620RE pumphead • 0.22 litre/hr up to 2000 litre/hr with 720 pump fitted with 720RE pumphead • Available in IP31 and IP66 options

All the benefits of a Watson-Marlow cased pump combined with the worlds leading Fieldbus system

• Easy installation, no complicated wiring

• Reduced hardware and engineering costs

• Intelligent devices capable of diagnostic feedback

• Real time communication makes your process secure and flexible

• Bus speed 9.6kbits/s up to 12000kbits/s

• 0.18ml/min up to 3500ml/min with 520 pump fitted with 520RE pumphead

• 0.004 litre/min up to 18 litre/min with 620 pump fitted with 620RE pumphead

• 0.22 litre/hr up to 2000 litre/hr with 720 pump fitted with 720RE pumphead

• Available in IP31 and IP66 options

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number 060.4161.5LA
Product Name Process Pump with 620L Low Pulsation Pumphead, NEMA 4X
Pump Type Peristaltic Pump
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
Positive Displacement Pumps - 7056653 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Power Source DC; 12 v dc
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details