Watlow® RTD and Thermistor Style RR

Description
Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.
Description
Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.

Suppliers

Company
Product
Description
Supplier Links
St. Louis, MO, USA
RTD and Thermistor
Style RR
RTD and Thermistor Style RR
Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.

Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.

Technical Specifications

  Watlow®
Product Category Thermistors
Product Number Style RR
Product Name RTD and Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1526872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 4 sec, in air
Width / Diameter 0.0551 inch (1.4 mm)
View Details