Watlow® RTD and Thermistor Style RC

Description
Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.
Description
Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.

Suppliers

Company
Product
Description
Supplier Links
St. Louis, MO, USA
RTD and Thermistor
Style RC
RTD and Thermistor Style RC
Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.

Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.

Technical Specifications

  Watlow®
Product Category RTD Temperature Probes
Product Number Style RC
Product Name RTD and Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Spring-Loaded RTD -  - Pyromation
Specs
Sensed Temperature -200 to 600 F (-129 to 316 C)
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
RTD Assemblies with B-Series Terminal Head -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
Reference Resistance 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
View Details
837RTD Resistance Thermometer - 837RTD-N1G14A60P1-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensed Temperature -22 to 266 F (-30 to 130 C)
Diameter or Width Range 3.94 inch (100 mm)
Sensitive Length 2.36 inch (60 mm)
View Details