Watlow® Power Controller SSR

Description
Watlow solid state relays (SSR) offer many of the advantages of solid state power controllers, but at a lower cost. Watlow's extensive knowledge in power controller design led to the development of a special fast cycle input card that enables a solid state relay to operate from a standard 4-20mA instrumentation command signal. Test results show that zero-cross solid state relays in combination with the fast cycle card promote better temperature control and longer heater life than slow cycle relays. Through a time proportional cycle rate of 1/10 of a second, heater life will be extended.Both low and high voltage solid state relays are available from 24 to 660VAC. All ac output models include back-to-back silicon controlled rectifiers (SCRs) for a more rugged design than the traditional triac-based solid state relay. The internal design allows it to tolerate high currents and harsh electrical environments of heavy industry. Watlow also offers a switched VDC model for dc heating applications.Watlow provides all of the components necessary for trouble-free operation. This includes two standard convenience items: a thermal foil to ensure proper thermal transfer from the relay to the heat sink and belleville washers to ensure that the relay is mounted with sufficient pressure to enable good heat transfer. Matched semiconductor fuses and heat sinks are available to complete the power switching package.
Description
Watlow solid state relays (SSR) offer many of the advantages of solid state power controllers, but at a lower cost. Watlow's extensive knowledge in power controller design led to the development of a special fast cycle input card that enables a solid state relay to operate from a standard 4-20mA instrumentation command signal. Test results show that zero-cross solid state relays in combination with the fast cycle card promote better temperature control and longer heater life than slow cycle relays. Through a time proportional cycle rate of 1/10 of a second, heater life will be extended.Both low and high voltage solid state relays are available from 24 to 660VAC. All ac output models include back-to-back silicon controlled rectifiers (SCRs) for a more rugged design than the traditional triac-based solid state relay. The internal design allows it to tolerate high currents and harsh electrical environments of heavy industry. Watlow also offers a switched VDC model for dc heating applications.Watlow provides all of the components necessary for trouble-free operation. This includes two standard convenience items: a thermal foil to ensure proper thermal transfer from the relay to the heat sink and belleville washers to ensure that the relay is mounted with sufficient pressure to enable good heat transfer. Matched semiconductor fuses and heat sinks are available to complete the power switching package.

Suppliers

Company
Product
Description
Supplier Links
St. Louis, MO, USA
Power Controller
SSR
Power Controller SSR
Watlow solid state relays (SSR) offer many of the advantages of solid state power controllers, but at a lower cost. Watlow's extensive knowledge in power controller design led to the development of a special fast cycle input card that enables a solid state relay to operate from a standard 4-20mA instrumentation command signal. Test results show that zero-cross solid state relays in combination with the fast cycle card promote better temperature control and longer heater life than slow cycle relays. Through a time proportional cycle rate of 1/10 of a second, heater life will be extended.Both low and high voltage solid state relays are available from 24 to 660VAC. All ac output models include back-to-back silicon controlled rectifiers (SCRs) for a more rugged design than the traditional triac-based solid state relay. The internal design allows it to tolerate high currents and harsh electrical environments of heavy industry. Watlow also offers a switched VDC model for dc heating applications.Watlow provides all of the components necessary for trouble-free operation. This includes two standard convenience items: a thermal foil to ensure proper thermal transfer from the relay to the heat sink and belleville washers to ensure that the relay is mounted with sufficient pressure to enable good heat transfer. Matched semiconductor fuses and heat sinks are available to complete the power switching package.

Watlow solid state relays (SSR) offer many of the advantages of solid state power controllers, but at a lower cost. Watlow's extensive knowledge in power controller design led to the development of a special fast cycle input card that enables a solid state relay to operate from a standard 4-20mA instrumentation command signal. Test results show that zero-cross solid state relays in combination with the fast cycle card promote better temperature control and longer heater life than slow cycle relays. Through a time proportional cycle rate of 1/10 of a second, heater life will be extended.Both low and high voltage solid state relays are available from 24 to 660VAC. All ac output models include back-to-back silicon controlled rectifiers (SCRs) for a more rugged design than the traditional triac-based solid state relay. The internal design allows it to tolerate high currents and harsh electrical environments of heavy industry. Watlow also offers a switched VDC model for dc heating applications.Watlow provides all of the components necessary for trouble-free operation. This includes two standard convenience items: a thermal foil to ensure proper thermal transfer from the relay to the heat sink and belleville washers to ensure that the relay is mounted with sufficient pressure to enable good heat transfer. Matched semiconductor fuses and heat sinks are available to complete the power switching package.

Technical Specifications

  Watlow®
Product Category Solid State Relays
Product Number SSR
Product Name Power Controller
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, 2A, 24Vdc; Relay Mounting Finder - 35M1588 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail, Panel
Approvals RoHS
View Details
Relay/Socket - 10141723 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details