Watlow® ULTRAMIC® Advanced Ceramic Heater

Description
When you need a lot of power in a small package, the ULTRAMIC® puts the performance of advanced ceramics to work for you. Constructed of aluminum nitride (AlN), the ULTRAMIC can operate up to 400°C (752°F) and deliver ultra-fast ramping of up to 150°C (270°F) per second for rapid thermal cycling applications. The robust mechanical structure of the high density AlN enable these heaters to exhibit exceptional mechanical stability throughout the temperature range. This makes the product especially suitable in applications where consistent part-to-part thermal contact during heating cycles is critical. Additionally, these heaters are applicable when requiring a clean, non-contaminating heat source as they are particle free, impervious to moisture and resistant to acidic attack.
Description
When you need a lot of power in a small package, the ULTRAMIC® puts the performance of advanced ceramics to work for you. Constructed of aluminum nitride (AlN), the ULTRAMIC can operate up to 400°C (752°F) and deliver ultra-fast ramping of up to 150°C (270°F) per second for rapid thermal cycling applications. The robust mechanical structure of the high density AlN enable these heaters to exhibit exceptional mechanical stability throughout the temperature range. This makes the product especially suitable in applications where consistent part-to-part thermal contact during heating cycles is critical. Additionally, these heaters are applicable when requiring a clean, non-contaminating heat source as they are particle free, impervious to moisture and resistant to acidic attack.

Suppliers

Company
Product
Description
Supplier Links
St. Louis, MO, USA
ULTRAMIC®
Advanced Ceramic Heater
ULTRAMIC® Advanced Ceramic Heater
When you need a lot of power in a small package, the ULTRAMIC® puts the performance of advanced ceramics to work for you. Constructed of aluminum nitride (AlN), the ULTRAMIC can operate up to 400°C (752°F) and deliver ultra-fast ramping of up to 150°C (270°F) per second for rapid thermal cycling applications. The robust mechanical structure of the high density AlN enable these heaters to exhibit exceptional mechanical stability throughout the temperature range. This makes the product especially suitable in applications where consistent part-to-part thermal contact during heating cycles is critical. Additionally, these heaters are applicable when requiring a clean, non-contaminating heat source as they are particle free, impervious to moisture and resistant to acidic attack.

When you need a lot of power in a small package, the ULTRAMIC® puts the performance of advanced ceramics to work for you. Constructed of aluminum nitride (AlN), the ULTRAMIC can operate up to 400°C (752°F) and deliver ultra-fast ramping of up to 150°C (270°F) per second for rapid thermal cycling applications. The robust mechanical structure of the high density AlN enable these heaters to exhibit exceptional mechanical stability throughout the temperature range. This makes the product especially suitable in applications where consistent part-to-part thermal contact during heating cycles is critical. Additionally, these heaters are applicable when requiring a clean, non-contaminating heat source as they are particle free, impervious to moisture and resistant to acidic attack.

Technical Specifications

  Watlow®
Product Category Electric Heaters
Product Number Advanced Ceramic Heater
Product Name ULTRAMIC®
Unlock Full Specs
to access all available technical data

Similar Products

Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
PTC Air Heaters – MSH Type - MSH(W)-2120M-150S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.35 kW (4.61 MBH)
AC Voltage Required 220 volts
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material Alloy
View Details