The Solid Phase Monitor (SPM20) solubility system is an important tool for observing phase behavior and solubility of materials under high pressure conditions.
The equipment features a variable volume viewcell body with a piston. The system is rated up to 689* bar (10,000 psi) and 1500 C. The high-pressure motor driven stirrer allows the user to achieve high stirring rates in the viewcell. The viewcell body also incorporates a pressure transducer, thermocouple, rupture disc assembly and process ports. The CCD camera and illumination source with two sapphire windows mounted 900 apart in the body provide the capability to view inside the viewcell. The viewcell body is uniformly heated using embedded heaters for temperature control.
System package includes:
Phase monitor with pressure and temperature sensors, swivel stand, CCD camera, light source, rupture disc assembly (400 bar, 6,000 psi), temperature display & control, digital pressure display, inlet and outlet 1/16” valves and TV/VCR combo.
Video overlay kit (VOK) allows the user to process pressure and temperature conditions using a processing module and overlay on video image for display and recording on TV/VCR combo.
Stirrer kit includes high-pressure motor driven stirrer with impeller and speed controller.
We do not supply TV/VCR combo for PAL or 220V systems.
Applications include:
Observing liquid-liquid, liquid-gas miscibility under pressure and temperature
Solubility conditions for compound of interest with solvents or carbon dioxide or mixtures for Supercritical Fluid Extraction (SFE) or Pressurized Solvent Extractions
Swelling of polymers with gases
Solubility of natural product mixtures in carbon dioxide and solvents.
Dissolution, precipitation, and cloud points
Solvents and CO2 phase behavior
Extraction optimization
Chromatography optimization
Solubility studies for particle design
Reaction conditions
The Solid Phase Monitor (SPM20) solubility system is an important tool for observing phase behavior and solubility of materials under high pressure conditions.
The equipment features a variable volume viewcell body with a piston. The system is rated up to 689* bar (10,000 psi) and 1500 C. The high-pressure motor driven stirrer allows the user to achieve high stirring rates in the viewcell. The viewcell body also incorporates a pressure transducer, thermocouple, rupture disc assembly and process ports. The CCD camera and illumination source with two sapphire windows mounted 900 apart in the body provide the capability to view inside the viewcell. The viewcell body is uniformly heated using embedded heaters for temperature control.
System package includes:
- Phase monitor with pressure and temperature sensors, swivel stand, CCD camera, light source, rupture disc assembly (400 bar, 6,000 psi), temperature display & control, digital pressure display, inlet and outlet 1/16” valves and TV/VCR combo.
- Video overlay kit (VOK) allows the user to process pressure and temperature conditions using a processing module and overlay on video image for display and recording on TV/VCR combo.
- Stirrer kit includes high-pressure motor driven stirrer with impeller and speed controller.
We do not supply TV/VCR combo for PAL or 220V systems.
Applications include:
- Observing liquid-liquid, liquid-gas miscibility under pressure and temperature
- Solubility conditions for compound of interest with solvents or carbon dioxide or mixtures for Supercritical Fluid Extraction (SFE) or Pressurized Solvent Extractions
- Swelling of polymers with gases
- Solubility of natural product mixtures in carbon dioxide and solvents.
- Dissolution, precipitation, and cloud points
- Solvents and CO2 phase behavior
- Extraction optimization
- Chromatography optimization
- Solubility studies for particle design
- Reaction conditions