Waterloo Healthcare's 5 Drawer X-Tall Crash Cart . Lightweight Aluminum Construction with 6 choices for Locking Options and 16 colors to choose from for the drawer panels.
Drawer Configuration from top down: 3"- 3" - 6" - 6" - 9"
Standard Features:
• The patented U-DivideTM Divider System included in every drawer!
• New dual pull-out shelves provide additional work surface on both sides of the cart.
• Antimicrobial properties built-in to protect portions of the product.
• 4 Vertical aluminum corner mounting tracks to mount accessories without the need of predrilled holes.
• 2 side mounting panels to assist in placement of accessories.
• Dual push handles.
• Exterior comes standard in three colors: Red, Blue or Light Gray.
• ABS cutaway plastic top minimizes wrist strain when writing or working on the cart’s surface.
• Centralized locking with 5 available options.
• Ability to configure drawers to fit individual needs at no additional charge.
• 5” Premium easy roll casters. (1) full swivel, (2) swivel w/brake, (1) swivel w/ tracking.
• Stabilizer Base with high impact, non-marking plastic bumper to add stability and help keep cart from tipping.
• Drawers with ball bearing slides were designed to push in and lock even after the cart has been secured.
| Waterloo Healthcare | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | UTRLA-33669-RED |
| Product Name | 5 Drawer Tall Lightweight Aluminum Crash Cart |
| Cart / Truck Type | 5 Drawer Crash |