Wasco, Inc. Pressure Gauges

Description
Wasco offers many different series to meet multiple applications. 1. Bourdon Tube Dial Gauge Brass Internals Stainless Steel Internals ​​2. Pressure Sensor LED Gauge All Stainless Wetted Parts Multiple Sizes Battery Operated or Voltage Supplied 3. Diaphragm Dial Gauge Stainless Steel Additional Options : Gauge Dial Sizes 1 1/2 Inch 2 Inch 2 1/2 Inch 3 Inch 4 Inch Gauge Face Options White with Black Custom Color Schemes (green, yellow & red indicator) Custom Private Label (submit your logo and artwork) Connections 1/4-18" NPT 1/8-27 NPT 1/4" VCR 7/16-20 UNF Custom Gauge Case Options Stainless Steel Black Annodized Aluminum Wet or Dry Options Glycerin Silicon Mounting Options​ Lower Mount Lower Mount - Flange Face Back Mount Back Mount - Flange Face
Description
Wasco offers many different series to meet multiple applications. 1. Bourdon Tube Dial Gauge Brass Internals Stainless Steel Internals ​​2. Pressure Sensor LED Gauge All Stainless Wetted Parts Multiple Sizes Battery Operated or Voltage Supplied 3. Diaphragm Dial Gauge Stainless Steel Additional Options : Gauge Dial Sizes 1 1/2 Inch 2 Inch 2 1/2 Inch 3 Inch 4 Inch Gauge Face Options White with Black Custom Color Schemes (green, yellow & red indicator) Custom Private Label (submit your logo and artwork) Connections 1/4-18" NPT 1/8-27 NPT 1/4" VCR 7/16-20 UNF Custom Gauge Case Options Stainless Steel Black Annodized Aluminum Wet or Dry Options Glycerin Silicon Mounting Options​ Lower Mount Lower Mount - Flange Face Back Mount Back Mount - Flange Face

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges -  - Wasco, Inc.
Santa Maria, CA, USA
Pressure Gauges
Pressure Gauges
Wasco offers many different series to meet multiple applications. 1. Bourdon Tube Dial Gauge Brass Internals Stainless Steel Internals ​​2. Pressure Sensor LED Gauge All Stainless Wetted Parts Multiple Sizes Battery Operated or Voltage Supplied 3. Diaphragm Dial Gauge Stainless Steel Additional Options : Gauge Dial Sizes 1 1/2 Inch 2 Inch 2 1/2 Inch 3 Inch 4 Inch Gauge Face Options White with Black Custom Color Schemes (green, yellow & red indicator) Custom Private Label (submit your logo and artwork) Connections 1/4-18" NPT 1/8-27 NPT 1/4" VCR 7/16-20 UNF Custom Gauge Case Options Stainless Steel Black Annodized Aluminum Wet or Dry Options Glycerin Silicon Mounting Options​ Lower Mount Lower Mount - Flange Face Back Mount Back Mount - Flange Face

Wasco offers many different series to meet multiple applications.

1. Bourdon Tube

Dial Gauge

Brass Internals

Stainless Steel Internals

​2. Pressure Sensor

LED Gauge

All Stainless Wetted Parts

Multiple Sizes

Battery Operated or Voltage Supplied

3. Diaphragm

Dial Gauge

Stainless Steel

Additional Options :

Gauge Dial Sizes

  • 1 1/2 Inch
  • 2 Inch
  • 2 1/2 Inch
  • 3 Inch
  • 4 Inch

Gauge Face Options

  • White with Black
  • Custom Color Schemes

(green, yellow & red indicator)

  • Custom Private Label

(submit your logo and artwork)

Connections

  • 1/4-18" NPT
  • 1/8-27 NPT
  • 1/4" VCR
  • 7/16-20 UNF
  • Custom

Gauge Case Options

  • Stainless Steel
  • Black Annodized
  • Aluminum

Wet or Dry Options

  • Glycerin
  • Silicon

Mounting Options​

  • Lower Mount
  • Lower Mount - Flange Face
  • Back Mount
  • Back Mount - Flange Face
Supplier's Site

Technical Specifications

  Wasco, Inc.
Product Category Mechanical Pressure Gauges
Product Name Pressure Gauges
Type Dual Scale
Unlock Full Specs
to access all available technical data