WanTcom, Inc. RF & MW LNA WZA307

Description
WZA Series Connectorized Economic Low Noise Amplifier. GPS, DCS, PCS, 3G, S Band and C Band Applications.
Request a Quote Datasheet
Description
WZA Series Connectorized Economic Low Noise Amplifier. GPS, DCS, PCS, 3G, S Band and C Band Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WZA307 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WZA307
RF & MW LNA WZA307
WZA Series Connectorized Economic Low Noise Amplifier. GPS, DCS, PCS, 3G, S Band and C Band Applications.

WZA Series Connectorized Economic Low Noise Amplifier. GPS, DCS, PCS, 3G, S Band and C Band Applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WZA307
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 4200 MHz
Maximum Gain 25 dB
Output Power 13 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2-24 Ghz Distributed Amplifier - ADM-9027CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 24000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-10700-12750-25-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10700 to 12750 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - 2312-QPL1843SRCT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details