1.2 – 1.6 GHz LOW NOISE WIDE BAND AMPLIFIER. Key Features: 1.2 - 1.6 GHz; 0.50 dB noise figure; 18.0 dBm output IP3; 32.0 dB Gain; 5.0 dBm P1dB; 1.35:1 VSWR; Single Power Supply; RoHS Compliant; Made in USA.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | WZA303 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 1200 to 1600 MHz |
| Maximum Gain | 32 dB |
| Output Power | 5 dBm |