WanTcom, Inc. RF & MW Power Amplifier WPA18-4555G

Description
1.805–1.880 GHz 25W POWER AMPLIFIER. WPA18-4555G integrates WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and unconditional stable performances together in one box. With single +28V operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-2 clear plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet
Description
1.805–1.880 GHz 25W POWER AMPLIFIER. WPA18-4555G integrates WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and unconditional stable performances together in one box. With single +28V operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-2 clear plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WPA18-4555G - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WPA18-4555G
RF & MW Power Amplifier WPA18-4555G
1.805–1.880 GHz 25W POWER AMPLIFIER. WPA18-4555G integrates WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and unconditional stable performances together in one box. With single +28V operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-2 clear plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

1.805–1.880 GHz 25W POWER AMPLIFIER. WPA18-4555G integrates WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and unconditional stable performances together in one box. With single +28V operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-2 clear plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WPA18-4555G
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

925 - 960 MHz Small-Cell Power Amplifier Module - AWB7129 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 925 to 960 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
ADM-8622PSM, DC - 10 GHz High Dynamic Range Gain Block - ADM-8622PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
RF and Wireless - RF Amplifiers - 1373221-BGA125N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1164 to 1300 MHz
Minimum Gain 22.2 dB
View Details
5 suppliers