WanTcom, Inc. RF & MW LNA WPA0822A

Description
0.82- 2.2 GHz 5-WATT LOW NOISE WIDE BAND AMPLIFIER. WPA0822A integrates WanTcom proprietary low noise power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high power, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-9 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet
Description
0.82- 2.2 GHz 5-WATT LOW NOISE WIDE BAND AMPLIFIER. WPA0822A integrates WanTcom proprietary low noise power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high power, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-9 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WPA0822A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WPA0822A
RF & MW LNA WPA0822A
0.82- 2.2 GHz 5-WATT LOW NOISE WIDE BAND AMPLIFIER. WPA0822A integrates WanTcom proprietary low noise power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high power, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-9 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

0.82- 2.2 GHz 5-WATT LOW NOISE WIDE BAND AMPLIFIER. WPA0822A integrates WanTcom proprietary low noise power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high power, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-9 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WPA0822A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 820 to 2200 MHz
Maximum Gain 38 dB
Output Power 37 dBm
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8556PC, 6 - 20 GHz Distributed Amplifier - ADM-8556PC - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-140000-200000-15-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 140000 to 200000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - 2312-CMD231C3TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz
View Details