WanTcom, Inc. RF & MW LNA WMA9RA-R5

Description
The WMA9RA-R5 integrates WanTcom proprietary low noise amplifier technologies, high frequency micro-electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 0.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.60"" x 0.40"" x 0.10"" surface mount package (PCB subassembly). This product is optimized for 9.4T MRI applications -- and it has a 0.5Ω input impedance. Other applications include RF Measurement, Current Sensing, and other Medical devices.
Request a Quote Datasheet
Description
The WMA9RA-R5 integrates WanTcom proprietary low noise amplifier technologies, high frequency micro-electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 0.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.60"" x 0.40"" x 0.10"" surface mount package (PCB subassembly). This product is optimized for 9.4T MRI applications -- and it has a 0.5Ω input impedance. Other applications include RF Measurement, Current Sensing, and other Medical devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA9RA-R5 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA9RA-R5
RF & MW LNA WMA9RA-R5
The WMA9RA-R5 integrates WanTcom proprietary low noise amplifier technologies, high frequency micro-electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 0.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.60"" x 0.40"" x 0.10"" surface mount package (PCB subassembly). This product is optimized for 9.4T MRI applications -- and it has a 0.5Ω input impedance. Other applications include RF Measurement, Current Sensing, and other Medical devices.

The WMA9RA-R5 integrates WanTcom proprietary low noise amplifier technologies, high frequency micro-electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 0.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.60"" x 0.40"" x 0.10"" surface mount package (PCB subassembly). This product is optimized for 9.4T MRI applications -- and it has a 0.5Ω input impedance. Other applications include RF Measurement, Current Sensing, and other Medical devices.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA9RA-R5
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 500 MHz
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 450 to 1000 MHz
Minimum Gain 31 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
2.4 GHz Low Noise Amplifier - SKY65405-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 15 dB
View Details
4 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details