WanTcom, Inc. RF & MW LNA WLLA14-3030A

Description
WLLA14-3030A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 Gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet
Description
WLLA14-3030A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 Gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WLLA14-3030A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WLLA14-3030A
RF & MW LNA WLLA14-3030A
WLLA14-3030A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 Gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.

WLLA14-3030A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 Gold plated housing.

The amplifier is designed to meet the rugged standard of MIL-STD-202g.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WLLA14-3030A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1150 to 1625 MHz
Maximum Gain 34 dB
Output Power 14 dBm
Noise Figure 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1010TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 7900 to 11000 MHz
View Details
2.4 GHz High Efficiency Wireless LAN Front End - SE2614BT-R - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2 :1
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details