WanTcom, Inc. RF & MW LNA WLA15-3525A

Description
1.42 – 1.67 GHz Quasi Super Conductor Low Noise Amplifier
Request a Quote Datasheet
Description
1.42 – 1.67 GHz Quasi Super Conductor Low Noise Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WLA15-3525A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WLA15-3525A
RF & MW LNA WLA15-3525A
1.42 – 1.67 GHz Quasi Super Conductor Low Noise Amplifier

1.42 – 1.67 GHz Quasi Super Conductor Low Noise Amplifier

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WLA15-3525A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1420 to 1670 MHz
Maximum Gain 35 dB
Output Power 10 dBm
Noise Figure 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-20000-32000-40-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20000 to 32000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - 2312-QPB9380SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
AMM-6702UC5, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702UC5 - Marki Microwave LLC
Specs
Frequency Range 20000 to 55000 MHz
Package Type Connectorized; connectorized
View Details