WanTcom, Inc. RF & MW LNA WHM30-2525LE

Description
WHM30-2525LE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.35” x 0.25” x 0.085” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet
Description
WHM30-2525LE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.35” x 0.25” x 0.085” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM30-2525LE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM30-2525LE
RF & MW LNA WHM30-2525LE
WHM30-2525LE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.35” x 0.25” x 0.085” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.

WHM30-2525LE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.35” x 0.25” x 0.085” surface mount package.

The amplifier is designed to meet the rugged standard of MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM30-2525LE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2500 to 3500 MHz
Maximum Gain 29 dB
Output Power 8 dBm
Noise Figure 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

APM-7516PSM, 1.5-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7516PSM - Marki Microwave LLC
Specs
Frequency Range 1500 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-20-8000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 8000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - 2312-QPA0506-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 5000 to 6000 MHz
View Details