WanTcom, Inc. RF & MW LNA WHM2535-12AE

Description
WHM2535-12AE LNA is a low noise figure, wideband, and high linearity SMT packaged amplifier. The amplifier offers typical noise figure of 0.9 dB and output IP3 of 31.0 dBm at the frequency range from 2.5 GHz to 3.5 GHz of L, S, and C bands. WHM2535-12AE provides excellent performance consistency between each part due to the high volume precision production with advance quality control. WHM2535-12AE LNA is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications.
Request a Quote Datasheet
Description
WHM2535-12AE LNA is a low noise figure, wideband, and high linearity SMT packaged amplifier. The amplifier offers typical noise figure of 0.9 dB and output IP3 of 31.0 dBm at the frequency range from 2.5 GHz to 3.5 GHz of L, S, and C bands. WHM2535-12AE provides excellent performance consistency between each part due to the high volume precision production with advance quality control. WHM2535-12AE LNA is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM2535-12AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM2535-12AE
RF & MW LNA WHM2535-12AE
WHM2535-12AE LNA is a low noise figure, wideband, and high linearity SMT packaged amplifier. The amplifier offers typical noise figure of 0.9 dB and output IP3 of 31.0 dBm at the frequency range from 2.5 GHz to 3.5 GHz of L, S, and C bands. WHM2535-12AE provides excellent performance consistency between each part due to the high volume precision production with advance quality control. WHM2535-12AE LNA is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications.

WHM2535-12AE LNA is a low noise figure, wideband, and high linearity SMT packaged amplifier. The amplifier offers typical noise figure of 0.9 dB and output IP3 of 31.0 dBm at the frequency range from 2.5 GHz to 3.5 GHz of L, S, and C bands. WHM2535-12AE provides excellent performance consistency between each part due to the high volume precision production with advance quality control. WHM2535-12AE LNA is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM2535-12AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2500 to 3500 MHz
Maximum Gain 14 dB
Output Power 14 dBm
Noise Figure 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-18000-26500-48-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 26500 MHz
Minimum Gain 48 dB
View Details
DC - 6000 MHz Cascadable Gain Block - ECG055C-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
ADM3-0022PA-H, Broadband Power Amplifier - ADM3-0022PA-H - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details