WanTcom, Inc. RF & MW LNA WHM0208AE

Description
0.2 - 0.8 GHz LOW NOISE WIDE BAND AMPLIFIER. WHM0208AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.50"" x 0.35"" x 0.08"" surface mount package. The amplifier is designed to meet the rugged standard MIL-STD-883g.
Request a Quote Datasheet
Description
0.2 - 0.8 GHz LOW NOISE WIDE BAND AMPLIFIER. WHM0208AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.50"" x 0.35"" x 0.08"" surface mount package. The amplifier is designed to meet the rugged standard MIL-STD-883g.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM0208AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM0208AE
RF & MW LNA WHM0208AE
0.2 - 0.8 GHz LOW NOISE WIDE BAND AMPLIFIER. WHM0208AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.50"" x 0.35"" x 0.08"" surface mount package. The amplifier is designed to meet the rugged standard MIL-STD-883g.

0.2 - 0.8 GHz LOW NOISE WIDE BAND AMPLIFIER. WHM0208AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.50"" x 0.35"" x 0.08"" surface mount package. The amplifier is designed to meet the rugged standard MIL-STD-883g.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM0208AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 800 MHz
Maximum Gain 42 dB
Output Power 20 dBm
Noise Figure 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1800 - 2700 MHz, 1 Watt 2-Stage Linear Amplifier - AH212-S8G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 1800 to 2400 MHz
Output Power 30 dBm
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Low Noise Amplifiers - NLA-200-2000-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 2000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details