WanTcom, Inc. Broadband/CATV (75 Ohm) LNA WCA05300A

Description
50 - 200 MHz LOW NOISE POWER AMPLIFIER WCA05300A. WCA05300A is a super low noise figure, wideband, and high linearity amplifier with exceptional gain flatness. The amplifier offers typical +/- 0.15 dB gain flatness, 24.0 dB gain, and 0.45 dB noise figure at the frequency range from 50 MHz to 200 MHz. WCA05300B has built-in limiter to protect the amplifier from the input strong interference signal up to 30 dBm. WCA05300A is most suitable for VHF receivers and test and measurement applications.
Request a Quote Datasheet
Description
50 - 200 MHz LOW NOISE POWER AMPLIFIER WCA05300A. WCA05300A is a super low noise figure, wideband, and high linearity amplifier with exceptional gain flatness. The amplifier offers typical +/- 0.15 dB gain flatness, 24.0 dB gain, and 0.45 dB noise figure at the frequency range from 50 MHz to 200 MHz. WCA05300B has built-in limiter to protect the amplifier from the input strong interference signal up to 30 dBm. WCA05300A is most suitable for VHF receivers and test and measurement applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) LNA - WCA05300A - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) LNA
WCA05300A
Broadband/CATV (75 Ohm) LNA WCA05300A
50 - 200 MHz LOW NOISE POWER AMPLIFIER WCA05300A. WCA05300A is a super low noise figure, wideband, and high linearity amplifier with exceptional gain flatness. The amplifier offers typical +/- 0.15 dB gain flatness, 24.0 dB gain, and 0.45 dB noise figure at the frequency range from 50 MHz to 200 MHz. WCA05300B has built-in limiter to protect the amplifier from the input strong interference signal up to 30 dBm. WCA05300A is most suitable for VHF receivers and test and measurement applications.

50 - 200 MHz LOW NOISE POWER AMPLIFIER WCA05300A. WCA05300A is a super low noise figure, wideband, and high linearity amplifier with exceptional gain flatness. The amplifier offers typical +/- 0.15 dB gain flatness, 24.0 dB gain, and 0.45 dB noise figure at the frequency range from 50 MHz to 200 MHz. WCA05300B has built-in limiter to protect the amplifier from the input strong interference signal up to 30 dBm. WCA05300A is most suitable for VHF receivers and test and measurement applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WCA05300A
Product Name Broadband/CATV (75 Ohm) LNA
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 200 MHz
Maximum Gain 24 dB
Noise Figure 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-230000-260000-19-85 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 230000 to 260000 MHz
Minimum Gain 19 dB
View Details
RF Amplifiers - 2312-QPA9421TR13DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2110 to 2170 MHz
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
10MHz - 20GHz, Broadband High Gain Distributed Amplifier - AMM2-0020UH - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Connectorized; connectorized
View Details