Wanner Engineering, Inc. Hydra-Cell® Low Pressure Diaphragm Pump T100S

Description
Versatile, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates that would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features: Seal-less design eliminates leaks, hazards and the expense associated with seals and packing Low NPSH requirements allow for operation with a vacuum condition on the suction - positive suction pressure is not necessary Can operate with a closed or blocked suction line and run dry indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high pressures with low stress Lower energy costs than centrifugal pumps Rugged construction for long life with minimal maintenance Compact design and double-ended shaft provide a variety of installation options
Datasheet
Description
Versatile, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates that would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features: Seal-less design eliminates leaks, hazards and the expense associated with seals and packing Low NPSH requirements allow for operation with a vacuum condition on the suction - positive suction pressure is not necessary Can operate with a closed or blocked suction line and run dry indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high pressures with low stress Lower energy costs than centrifugal pumps Rugged construction for long life with minimal maintenance Compact design and double-ended shaft provide a variety of installation options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydra-Cell® Low Pressure  Diaphragm Pump - T100S - Wanner Engineering, Inc.
Minneapolis, MN, United States
Hydra-Cell® Low Pressure Diaphragm Pump
T100S
Hydra-Cell® Low Pressure Diaphragm Pump T100S
Versatile, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates that would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features: Seal-less design eliminates leaks, hazards and the expense associated with seals and packing Low NPSH requirements allow for operation with a vacuum condition on the suction - positive suction pressure is not necessary Can operate with a closed or blocked suction line and run dry indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high pressures with low stress Lower energy costs than centrifugal pumps Rugged construction for long life with minimal maintenance Compact design and double-ended shaft provide a variety of installation options

Versatile, Reliable Pumps for a Wide Range of Applications

Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates that would damage other types of pumps.

In addition, Hydra-Cell can run dry indefinitely without damage to the pump.

The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners.

Diaphragm Pump Features:

  • Seal-less design eliminates leaks, hazards and the expense associated with seals and packing
  • Low NPSH requirements allow for operation with a vacuum condition on the suction - positive suction pressure is not necessary
  • Can operate with a closed or blocked suction line and run dry indefinitely without damage, eliminating downtime and repair costs
  • Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps
  • Hydraulically balanced diaphragms to handle high pressures with low stress
  • Lower energy costs than centrifugal pumps
  • Rugged construction for long life with minimal maintenance
  • Compact design and double-ended shaft provide a variety of installation options
Supplier's Site Datasheet

Technical Specifications

  Wanner Engineering, Inc.
Product Category Liquid Handling Pumps
Product Number T100S
Product Name Hydra-Cell® Low Pressure Diaphragm Pump
Pump Type Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Reciprocating Pump; Self-Priming Pump; Triplex Pump
Discharge Pressure 500.0 to 5000.0 psi (352 to 3515 m of Water)
Liquid Flow 26.000 GPM (98.48 L/min)
Discharge Size 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details
81 1/2D3-E.50 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details