Wanner Engineering, Inc. Hydra-Cell® Low Pressure Diaphragm Pump T100M

Description
Versatile, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates that would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Medium Pressure Models T100K & T100M Diaphragm Pump Features: Seal-less design eliminates leaks, hazards and the expense associated with seals and packing Low NPSH requirements allow for operation with a vacuum condition on the suction - positive suction pressure is not necessary Can operate with a closed or blocked suction line and run dry indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high pressures with low stress Lower energy costs than centrifugal pumps Rugged construction for long life with minimal maintenance Compact design and double-ended shaft provide a variety of installation options
Datasheet
Description
Versatile, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates that would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Medium Pressure Models T100K & T100M Diaphragm Pump Features: Seal-less design eliminates leaks, hazards and the expense associated with seals and packing Low NPSH requirements allow for operation with a vacuum condition on the suction - positive suction pressure is not necessary Can operate with a closed or blocked suction line and run dry indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high pressures with low stress Lower energy costs than centrifugal pumps Rugged construction for long life with minimal maintenance Compact design and double-ended shaft provide a variety of installation options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydra-Cell® Low Pressure  Diaphragm Pump - T100M - Wanner Engineering, Inc.
Minneapolis, MN, United States
Hydra-Cell® Low Pressure Diaphragm Pump
T100M
Hydra-Cell® Low Pressure Diaphragm Pump T100M
Versatile, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates that would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Medium Pressure Models T100K & T100M Diaphragm Pump Features: Seal-less design eliminates leaks, hazards and the expense associated with seals and packing Low NPSH requirements allow for operation with a vacuum condition on the suction - positive suction pressure is not necessary Can operate with a closed or blocked suction line and run dry indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high pressures with low stress Lower energy costs than centrifugal pumps Rugged construction for long life with minimal maintenance Compact design and double-ended shaft provide a variety of installation options

Versatile, Reliable Pumps for a Wide Range of Applications

Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates that would damage other types of pumps.

In addition, Hydra-Cell can run dry indefinitely without damage to the pump.

The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners.

Medium Pressure Models T100K & T100M

Diaphragm Pump Features:

  • Seal-less design eliminates leaks, hazards and the expense associated with seals and packing
  • Low NPSH requirements allow for operation with a vacuum condition on the suction - positive suction pressure is not necessary
  • Can operate with a closed or blocked suction line and run dry indefinitely without damage, eliminating downtime and repair costs
  • Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps
  • Hydraulically balanced diaphragms to handle high pressures with low stress
  • Lower energy costs than centrifugal pumps
  • Rugged construction for long life with minimal maintenance
  • Compact design and double-ended shaft provide a variety of installation options
Supplier's Site Datasheet

Technical Specifications

  Wanner Engineering, Inc.
Product Category Liquid Handling Pumps
Product Number T100M
Product Name Hydra-Cell® Low Pressure Diaphragm Pump
Pump Type Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Reciprocating Pump; Self-Priming Pump; Triplex Pump
Discharge Pressure 500.0 to 3500.0 psi (352 to 2461 m of Water)
Liquid Flow 38.000 GPM (143.94 L/min)
Discharge Size 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details
Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
SF6G-X Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Water Treatment Pump
Liquid Flow 3100.000 GPM (11742.42 L/min)
Discharge Size 6.000 inch (152 mm)
View Details