Wanner Engineering, Inc. Vector Peristaltic Pump Model 4010

Description
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing Applications Vector Peristaltic Pumps Features: Dry pump cavity Self-priming operation Runs dry without damage Complete isolation of fluid pumped Heavy-duty roller bearings Variety of pump configurations, flows, and pressure ratings No seals, cups or packing to leak or wear Reversible flow Low maintenance
Description
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing Applications Vector Peristaltic Pumps Features: Dry pump cavity Self-priming operation Runs dry without damage Complete isolation of fluid pumped Heavy-duty roller bearings Variety of pump configurations, flows, and pressure ratings No seals, cups or packing to leak or wear Reversible flow Low maintenance

Suppliers

Company
Product
Description
Supplier Links
Vector Peristaltic Pump - Model 4010 - Wanner Engineering, Inc.
Minneapolis, MN, United States
Vector Peristaltic Pump
Model 4010
Vector Peristaltic Pump Model 4010
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing Applications Vector Peristaltic Pumps Features: Dry pump cavity Self-priming operation Runs dry without damage Complete isolation of fluid pumped Heavy-duty roller bearings Variety of pump configurations, flows, and pressure ratings No seals, cups or packing to leak or wear Reversible flow Low maintenance

Vector Peristaltic Pumps are designed specifically for...

  • High viscosity fluids
  • Aggressive and corrosive fluids
  • High purity solutions
  • Abrasive fluids
  • Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing
  • Applications

Vector Peristaltic Pumps Features:

  • Dry pump cavity
  • Self-priming operation
  • Runs dry without damage
  • Complete isolation of fluid pumped
  • Heavy-duty roller bearings
  • Variety of pump configurations, flows, and pressure ratings
  • No seals, cups or packing to leak or wear
  • Reversible flow
  • Low maintenance
Supplier's Site

Technical Specifications

  Wanner Engineering, Inc.
Product Category Liquid Handling Pumps
Product Number Model 4010
Product Name Vector Peristaltic Pump
Pump Type Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Wastewater Treatment Pump; Water Treatment Pump
Discharge Pressure 218.0 psi (153 m of Water)
Liquid Flow 19.000 to 58.500 GPM (71.97 to 221.59 L/min)
Discharge Size 2.000 inch (50.8 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Process Pump according to API 610, 10 th ED. Series NCR -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 626 F (330 C)
View Details
ELIKA® Helical Gear Pumps - ELI4AC Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details