Wanner Engineering, Inc. Vector Peristaltic Pump Model 4007

Description
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing Applications Vector Peristaltic Pumps Features: Dry pump cavity Self-priming operation Runs dry without damage Complete isolation of fluid pumped Heavy-duty roller bearings Variety of pump configurations, flows, and pressure ratings No seals, cups or packing to leak or wear Reversible flow Low maintenance
Description
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing Applications Vector Peristaltic Pumps Features: Dry pump cavity Self-priming operation Runs dry without damage Complete isolation of fluid pumped Heavy-duty roller bearings Variety of pump configurations, flows, and pressure ratings No seals, cups or packing to leak or wear Reversible flow Low maintenance

Suppliers

Company
Product
Description
Supplier Links
Vector Peristaltic Pump - Model 4007 - Wanner Engineering, Inc.
Minneapolis, MN, United States
Vector Peristaltic Pump
Model 4007
Vector Peristaltic Pump Model 4007
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing Applications Vector Peristaltic Pumps Features: Dry pump cavity Self-priming operation Runs dry without damage Complete isolation of fluid pumped Heavy-duty roller bearings Variety of pump configurations, flows, and pressure ratings No seals, cups or packing to leak or wear Reversible flow Low maintenance

Vector Peristaltic Pumps are designed specifically for...

  • High viscosity fluids
  • Aggressive and corrosive fluids
  • High purity solutions
  • Abrasive fluids
  • Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing
  • Applications

Vector Peristaltic Pumps Features:

  • Dry pump cavity
  • Self-priming operation
  • Runs dry without damage
  • Complete isolation of fluid pumped
  • Heavy-duty roller bearings
  • Variety of pump configurations, flows, and pressure ratings
  • No seals, cups or packing to leak or wear
  • Reversible flow
  • Low maintenance
Supplier's Site

Technical Specifications

  Wanner Engineering, Inc.
Product Category Liquid Handling Pumps
Product Number Model 4007
Product Name Vector Peristaltic Pump
Pump Type Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Wastewater Treatment Pump; Water Treatment Pump
Discharge Pressure 218.0 psi (153 m of Water)
Liquid Flow 2.900 to 16.500 GPM (10.98 to 62.50 L/min)
Discharge Size 1.500 inch (38.1 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Load Sense Ferra Series Pumps - F30/LS - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2300.0 to 4000.0 psi (1617 to 2812 m of Water)
Liquid Flow 44.000 to 91.000 GPM (166.67 to 344.70 L/min)
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details