Wanner Engineering, Inc. Vector Peristaltic Pump Model 3005

Description
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing Applications Vector Peristaltic Pumps Features: Dry pump cavity Self-priming operation Runs dry without damage Complete isolation of fluid pumped Heavy-duty roller bearings Variety of pump configurations, flows, and pressure ratings No seals, cups or packing to leak or wear Reversible flow Low maintenance
Datasheet
Description
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing Applications Vector Peristaltic Pumps Features: Dry pump cavity Self-priming operation Runs dry without damage Complete isolation of fluid pumped Heavy-duty roller bearings Variety of pump configurations, flows, and pressure ratings No seals, cups or packing to leak or wear Reversible flow Low maintenance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vector Peristaltic Pump - Model 3005 - Wanner Engineering, Inc.
Minneapolis, MN, United States
Vector Peristaltic Pump
Model 3005
Vector Peristaltic Pump Model 3005
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing Applications Vector Peristaltic Pumps Features: Dry pump cavity Self-priming operation Runs dry without damage Complete isolation of fluid pumped Heavy-duty roller bearings Variety of pump configurations, flows, and pressure ratings No seals, cups or packing to leak or wear Reversible flow Low maintenance

Vector Peristaltic Pumps are designed specifically for...

  • High viscosity fluids
  • Aggressive and corrosive fluids
  • High purity solutions
  • Abrasive fluids
  • Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing
  • Applications

Vector Peristaltic Pumps Features:

  • Dry pump cavity
  • Self-priming operation
  • Runs dry without damage
  • Complete isolation of fluid pumped
  • Heavy-duty roller bearings
  • Variety of pump configurations, flows, and pressure ratings
  • No seals, cups or packing to leak or wear
  • Reversible flow
  • Low maintenance
Supplier's Site Datasheet

Technical Specifications

  Wanner Engineering, Inc.
Product Category Liquid Handling Pumps
Product Number Model 3005
Product Name Vector Peristaltic Pump
Pump Type Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 200.0 psi (141 m of Water)
Liquid Flow 9.200 GPM (34.85 L/min)
Discharge Size 1.250 inch (31.75 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Positive Displacement Pumps - 7026898 - RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 11.0 psi (7.73 m of Water)
Liquid Flow 0.100 GPM (0.38 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details