Wanner Engineering, Inc. Hydra-Cell® Diaphragm Pump F/G-22-S

Description
Versatile, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates that would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features: Pumps the full spectrum of low-to-high viscosity fluids. Features a seal-less design and horizontal disk check valves that enable the pump to handle abrasives and particulates that might damage or destroy other types of pumps. Simple, compact design reduces initial investment and lowers maintenance costs. Operational efficiencies reduce energy costs. Able to run dry without damage (or additional maintenance) to the pump in case of accident or operator error. Tolerates non-ideal operating conditions. Minimizes maintenance and downtime because there are no seals, packing or cups to leak or replace.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydra-Cell® Diaphragm Pump - F/G-22-S - Wanner Engineering, Inc.
Minneapolis, MN, United States
Hydra-Cell® Diaphragm Pump
F/G-22-S
Hydra-Cell® Diaphragm Pump F/G-22-S
Versatile, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates that would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features: Pumps the full spectrum of low-to-high viscosity fluids. Features a seal-less design and horizontal disk check valves that enable the pump to handle abrasives and particulates that might damage or destroy other types of pumps. Simple, compact design reduces initial investment and lowers maintenance costs. Operational efficiencies reduce energy costs. Able to run dry without damage (or additional maintenance) to the pump in case of accident or operator error. Tolerates non-ideal operating conditions. Minimizes maintenance and downtime because there are no seals, packing or cups to leak or replace.

Versatile, Reliable Pumps for a Wide Range of Applications

Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates that would damage other types of pumps.

In addition, Hydra-Cell can run dry indefinitely without damage to the pump.

The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners.

Diaphragm Pump Features:

  • Pumps the full spectrum of low-to-high viscosity fluids.
  • Features a seal-less design and horizontal disk check valves that enable the pump to handle abrasives and particulates that might damage or destroy other types of pumps.
  • Simple, compact design reduces initial investment and lowers maintenance costs.
  • Operational efficiencies reduce energy costs.
  • Able to run dry without damage (or additional maintenance) to the pump in case of accident or operator error.
  • Tolerates non-ideal operating conditions.
  • Minimizes maintenance and downtime because there are no seals, packing or cups to leak or replace.
Supplier's Site Datasheet

Technical Specifications

  Wanner Engineering, Inc.
Product Category Liquid Handling Pumps
Product Number F/G-22-S
Product Name Hydra-Cell® Diaphragm Pump
Pump Type Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
Discharge Pressure 1500.0 psi (1055 m of Water)
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

BETEX PB Series Two Speed - Heavy Duty Hydraulic Hand Pumps - TB-HP72621500 - Quality Bearings & Components
Specs
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
Power Source Manual; Hydraulic
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Sealless Magnetic Driven Centrifugal Pumps -  KMB -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.0 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
24v DC, Automatic, Time Controlled, Lubrication Pump - FP400 - KHK USA, Inc.
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1015.3 psi (714 m of Water)
Power Source DC
View Details