Wamco, Inc. LED MOD 2LED 12V WHITE .72W WL-BFL225S-DW12

Description
A series of LED modules available in a variety of sizes and configurations to support lighting of all sizes and styles of channel letters and single and double-sided box signs. Features Solid-State Reliability with Long Operating Life — Reducing Maintenance Costs Low Power Consumption — Providing Significant Energy Savings Low Voltage (12 VDC) Operation — Providing for Added Safety Water Resistant (IP67 Rated) for Outdoor Applications Easy Installation 3 Year Warranty Wamco Power Supplies Available — Please Contact Your Local Allied Sales Representative
Description
A series of LED modules available in a variety of sizes and configurations to support lighting of all sizes and styles of channel letters and single and double-sided box signs. Features Solid-State Reliability with Long Operating Life — Reducing Maintenance Costs Low Power Consumption — Providing Significant Energy Savings Low Voltage (12 VDC) Operation — Providing for Added Safety Water Resistant (IP67 Rated) for Outdoor Applications Easy Installation 3 Year Warranty Wamco Power Supplies Available — Please Contact Your Local Allied Sales Representative

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
LED MOD 2LED 12V WHITE .72W
70118040
LED MOD 2LED 12V WHITE .72W 70118040
A series of LED modules available in a variety of sizes and configurations to support lighting of all sizes and styles of channel letters and single and double-sided box signs. Features Solid-State Reliability with Long Operating Life — Reducing Maintenance Costs Low Power Consumption — Providing Significant Energy Savings Low Voltage (12 VDC) Operation — Providing for Added Safety Water Resistant (IP67 Rated) for Outdoor Applications Easy Installation 3 Year Warranty Wamco Power Supplies Available — Please Contact Your Local Allied Sales Representative

A series of LED modules available in a variety of sizes and configurations to support lighting of all sizes and styles of channel letters and single and double-sided box signs.
Features

  • Solid-State Reliability with Long Operating Life — Reducing Maintenance Costs
  • Low Power Consumption — Providing Significant Energy Savings
  • Low Voltage (12 VDC) Operation — Providing for Added Safety
  • Water Resistant (IP67 Rated) for Outdoor Applications
  • Easy Installation
  • 3 Year Warranty
  • Wamco Power Supplies Available — Please Contact Your Local Allied Sales Representative
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lamps
Product Number 70118040
Product Name LED MOD 2LED 12V WHITE .72W
Mean Lumens 26 lm (2.07 cp)
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L233-62NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details