Wamco, Inc. Incandescent Lamp, Bay15D, 28V; Supply Voltage Wamco WL-A-7796A-24

Description
INCANDESCENT LAMP, BAY15D, 28V; Supply Voltage:28V; Lamp Base Type:BAY15d; Bulb Size:GG-12A; MSCP:-; Average Bulb Life:300h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, BAY15D, 28V; Supply Voltage:28V; Lamp Base Type:BAY15d; Bulb Size:GG-12A; MSCP:-; Average Bulb Life:300h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Bay15D, 28V; Supply Voltage Wamco - 88T4247 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Bay15D, 28V; Supply Voltage Wamco
88T4247
Incandescent Lamp, Bay15D, 28V; Supply Voltage Wamco 88T4247
INCANDESCENT LAMP, BAY15D, 28V; Supply Voltage:28V; Lamp Base Type:BAY15d; Bulb Size:GG-12A; MSCP:-; Average Bulb Life:300h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, BAY15D, 28V; Supply Voltage:28V; Lamp Base Type:BAY15d; Bulb Size:GG-12A; MSCP:-; Average Bulb Life:300h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4247
Product Name Incandescent Lamp, Bay15D, 28V; Supply Voltage Wamco
Rated Average Life 300 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 19513936 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT2410 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details
Standard Incandescent Lamp - 40A15N/W/CF-T2/6-120 - GE Lighting
Specs
Base Type Screw Terminals
Filament Type C-9
Lamp Power 40 watts
View Details
Shat-R-Shield, Inc.
Specs
Lamp Power 100 watts
Rated Average Life 1000 hours
Maximum Overall Length 0.2092 inch (5.31 mm)
View Details