Wamco, Inc. Incandescent Lamp, Bay15S, 28V; Supply Voltage Wamco WL-A-7512-24

Description
INCANDESCENT LAMP, BAY15S, 28V; Supply Voltage:28V; Lamp Base Type:BAY15s; Bulb Size:GG-10; MSCP:-; Average Bulb Life:300h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, BAY15S, 28V; Supply Voltage:28V; Lamp Base Type:BAY15s; Bulb Size:GG-10; MSCP:-; Average Bulb Life:300h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Bay15S, 28V; Supply Voltage Wamco - 88T4246 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Bay15S, 28V; Supply Voltage Wamco
88T4246
Incandescent Lamp, Bay15S, 28V; Supply Voltage Wamco 88T4246
INCANDESCENT LAMP, BAY15S, 28V; Supply Voltage:28V; Lamp Base Type:BAY15s; Bulb Size:GG-10; MSCP:-; Average Bulb Life:300h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, BAY15S, 28V; Supply Voltage:28V; Lamp Base Type:BAY15s; Bulb Size:GG-10; MSCP:-; Average Bulb Life:300h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4246
Product Name Incandescent Lamp, Bay15S, 28V; Supply Voltage Wamco
Rated Average Life 300 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572833 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coated Incandescent Lamp - 100WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details
25W White Light Bulb - A92-23 - Miles Scientific (Analtech)
Miles Scientific (Analtech)
Specs
Lamp Power 25 watts
View Details
Track & Recessed - Indoor Floodlight - 50R20/PK - 16698 - Kennedy Webster Electric Co.
Specs
Lamp Power 50 watts
Maximum Overall Length 3.93 inch (99.82 mm)
Diameter 63.5 mm (2.5 inch)
View Details