INCANDESCENT LAMP, BAY15S, 14V; Supply Voltage:14V; Lamp Base Type:BAY15s; Bulb Size:GG-12B; MSCP:-; Average Bulb Life:300h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4241 |
| Product Name | Incandescent Lamp, Bay15S, 14V; Supply Voltage Wamco |
| Rated Average Life | 300 hours |